Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single SS1FL3HM3/I

Description
Win Source Part Number: 1281490-SS1FL3HM3/I Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 480 mV @ 1 A Current - Reverse Leakage @ Vr: 200 µA @ 30 V Capacitance @ Vr, F: 130pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-219AB Supplier Device Package: DO-219AB (SMF) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SS1FL3
Request a Quote Datasheet
Description
Win Source Part Number: 1281490-SS1FL3HM3/I Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 480 mV @ 1 A Current - Reverse Leakage @ Vr: 200 µA @ 30 V Capacitance @ Vr, F: 130pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-219AB Supplier Device Package: DO-219AB (SMF) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SS1FL3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281490-SS1FL3HM3/I - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281490-SS1FL3HM3/I
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281490-SS1FL3HM3/I
Win Source Part Number: 1281490-SS1FL3HM3/I Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 480 mV @ 1 A Current - Reverse Leakage @ Vr: 200 µA @ 30 V Capacitance @ Vr, F: 130pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-219AB Supplier Device Package: DO-219AB (SMF) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SS1FL3

Win Source Part Number: 1281490-SS1FL3HM3/I
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, eSMP®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 480 mV @ 1 A
Current - Reverse Leakage @ Vr: 200 µA @ 30 V
Capacitance @ Vr, F: 130pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-219AB
Supplier Device Package: DO-219AB (SMF)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SS1FL3

Buy Now Datasheet
Automotive Schottky 30V 1A Diode and Rectifier - 280-SS1FL3HM3/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 30V 1A Diode and Rectifier
280-SS1FL3HM3/I
Automotive Schottky 30V 1A Diode and Rectifier 280-SS1FL3HM3/I
Diode Schottky 30V 1A 2-Pin SMF T/R Automotive AEC-Q101 Product overview: SS1FL3HM3/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1FL3HM3/I can be used for catalog matching and distributor lookup.

Diode Schottky 30V 1A 2-Pin SMF T/R Automotive AEC-Q101 Product overview: SS1FL3HM3/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1FL3HM3/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SS1FL3HM3/I-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS1FL3HM3/I-ND
Single Diodes SS1FL3HM3/I-ND
Diode Schottky 30V 1A Surface Mount DO-219AB (SMF)

Diode Schottky 30V 1A Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS1FL3HM3/I
Schottky Diodes & Rectifiers SS1FL3HM3/I
Schottky Diodes & Rectifiers If 1A Vrrm 30V AEC-Q101 Qualified

Schottky Diodes & Rectifiers If 1A Vrrm 30V AEC-Q101 Qualified

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS1FL3HM3/I - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS1FL3HM3/I
Discrete Semiconductor Products - Diodes - Rectifiers SS1FL3HM3/I
DIODE SCHOTTKY 30V 1A DO219AB

DIODE SCHOTTKY 30V 1A DO219AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Schottky Diodes Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 1281490-SS1FL3HM3/I 280-SS1FL3HM3/I SS1FL3HM3/I-ND SS1FL3HM3/I SS1FL3HM3/I
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Automotive Schottky 30V 1A Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package DO-219AB Tape and Reel DO-219AB-2
Unlock Full Specs
to access all available technical data