Manufacturer: Vishay
Win Source Part Number: 897620-SS1FL3HM3/H
Series: Automotive, AEC-Q101, eSMP®
Features: Diode Schottky 30 V 1A Surface Mount DO-219AB (SMF)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-219AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SS1FL3
Categories: Discrete Semiconductor Products
Case / Package: DO-219AB (SMF)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SS1FL3HM3/HGICT, SS1FL3HM3/HGITR, SS1FL3HM3/HGIDKR, SS1FL3HM3/H-ND
Rectifier Diode, Product overview: SS1FL3HM3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1FL3HM3/H can be used for catalog matching and distributor lookup.
Diode Schottky 30V 1A Surface Mount DO-219AB (SMF)
Diode Schottky 30V 1A Surface Mount DO-219AB (SMF)
Diode Schottky 30V 1A Surface Mount DO-219AB (SMF)
Schottky Diodes & Rectifiers If 1A Vrrm 30V AEC-Q101 Qualified
DIODE SCHOTTKY 30V 1A DO219AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 897620-SS1FL3HM3/H | 280-SS1FL3HM3/H | 112-SS1FL3HM3/HTR-ND | SS1FL3HM3/H | SS1FL3HM3/H |
| Product Name | Diodes, Rectifiers - Single - SS1FL3HM3/H | Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | DO-219AB (SMF) | DO-219AB-2 |