Win Source Part Number: 1281214-SS1FL3-M3/I
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: eSMP®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 480 mV @ 1 A
Current - Reverse Leakage @ Vr: 200 µA @ 30 V
Capacitance @ Vr, F: 130pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-219AB
Supplier Device Package: DO-219AB (SMF)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SS1FL3
Diode Schottky 30V 1A 2-Pin SMF T/R Product overview: SS1FL3-M3/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1FL3-M3/I can be used for catalog matching and distributor lookup.
Diode Schottky 30V 1A Surface Mount DO-219AB (SMF)
DIODE SCHOTTKY 30V 1A DO219AB
Schottky Diodes & Rectifiers If 1A Vrrm 30V DO-219AB Ifsm 40A
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 1281214-SS1FL3-M3/I | 280-SS1FL3-M3/I | SS1FL3-M3/I-ND | SS1FL3-M3/I | SS1FL3-M3/I |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky 30V 1A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | DO-219AB | Tape and Reel | DO-219AB-2 |