Vishay Intertechnology, Inc. Single Diodes SS1FL3-M3/H

Description
Diode Schottky 30V 1A Surface Mount DO-219AB (SMF)
Request a Quote
Description
Diode Schottky 30V 1A Surface Mount DO-219AB (SMF)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1281251-SS1FL3-M3/H is a surface-mount Schottky barrier rectifier designed for high-frequency applications such as inverters, DC/DC converters, and polarity protection. It features a low profile package compatible with automated placement, and it has a maximum repetitive peak reverse voltage of 30 V and an average forward rectified current of 1.0 A. The device exhibits a low forward voltage drop of 0.31 V at 1 A and a low reverse leakage current of 200 µA at 30 V. It operates within a temperature range of -55 °C to +150 °C and is housed in a DO-219AB package. The product is compliant with RoHS and halogen-free standards, and it meets MSL level 1, making it suitable for various commercial, industrial, and automotive applications.

Datasheet Summary
Powered by GS/AI

The 1281251-SS1FL3-M3/H is a surface-mount Schottky barrier rectifier designed for high-frequency applications such as inverters, DC/DC converters, and polarity protection. It features a low profile package compatible with automated placement, and it has a maximum repetitive peak reverse voltage of 30 V and an average forward rectified current of 1.0 A. The device exhibits a low forward voltage drop of 0.31 V at 1 A and a low reverse leakage current of 200 µA at 30 V. It operates within a temperature range of -55 °C to +150 °C and is housed in a DO-219AB package. The product is compliant with RoHS and halogen-free standards, and it meets MSL level 1, making it suitable for various commercial, industrial, and automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SS1FL3-M3/HGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS1FL3-M3/HGICT-ND
Single Diodes SS1FL3-M3/HGICT-ND
Diode Schottky 30V 1A Surface Mount DO-219AB (SMF)

Diode Schottky 30V 1A Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Diodes - SS1FL3-M3/HGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS1FL3-M3/HGIDKR-ND
Single Diodes SS1FL3-M3/HGIDKR-ND
Diode Schottky 30V 1A Surface Mount DO-219AB (SMF)

Diode Schottky 30V 1A Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Diodes - SS1FL3-M3/HGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS1FL3-M3/HGITR-ND
Single Diodes SS1FL3-M3/HGITR-ND
Diode Schottky 30V 1A Surface Mount DO-219AB (SMF)

Diode Schottky 30V 1A Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Schottky 30V 1A Diode and Rectifier - 280-SS1FL3-M3/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 1A Diode and Rectifier
280-SS1FL3-M3/H
Schottky 30V 1A Diode and Rectifier 280-SS1FL3-M3/H
Diode Schottky 30V 1A 2-Pin SMF T/R Product overview: SS1FL3-M3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1FL3-M3/H can be used for catalog matching and distributor lookup.

Diode Schottky 30V 1A 2-Pin SMF T/R Product overview: SS1FL3-M3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1FL3-M3/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281251-SS1FL3-M3/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281251-SS1FL3-M3/H
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281251-SS1FL3-M3/H
Win Source Part Number: 1281251-SS1FL3-M3/H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 480 mV @ 1 A Current - Reverse Leakage @ Vr: 200 µA @ 30 V Capacitance @ Vr, F: 130pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-219AB Supplier Device Package: DO-219AB (SMF) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SS1FL3-M3/HGIDKR,SS1 FL3-M3/H,SS1FL3-M3/H GITR,SS1FL3-M3/HGICT Base Product Number: SS1FL3

Win Source Part Number: 1281251-SS1FL3-M3/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: eSMP®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 480 mV @ 1 A
Current - Reverse Leakage @ Vr: 200 µA @ 30 V
Capacitance @ Vr, F: 130pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-219AB
Supplier Device Package: DO-219AB (SMF)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SS1FL3-M3/HGIDKR,SS1FL3-M3/H,SS1FL3-M3/HGITR,SS1FL3-M3/HGICT
Base Product Number: SS1FL3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS1FL3-M3/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS1FL3-M3/H
Discrete Semiconductor Products - Diodes - Rectifiers SS1FL3-M3/H
DIODE SCHOTTKY 30V 1A DO219AB

DIODE SCHOTTKY 30V 1A DO219AB

Supplier's Site
Single Diodes - SS1FL3-M3/H - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SS1FL3-M3/H
Single Diodes SS1FL3-M3/H
DIODE SCHOTTKY 30V 1A DO219AB

DIODE SCHOTTKY 30V 1A DO219AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS1FL3-M3/H
Schottky Diodes & Rectifiers SS1FL3-M3/H
Schottky Diodes & Rectifiers If 1A Vrrm 30V DO-219AB Ifsm 40A

Schottky Diodes & Rectifiers If 1A Vrrm 30V DO-219AB Ifsm 40A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number SS1FL3-M3/HGICT-ND 280-SS1FL3-M3/H 1281251-SS1FL3-M3/H SS1FL3-M3/H SS1FL3-M3/H SS1FL3-M3/H
Product Name Single Diodes Schottky 30V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Diodes & Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data