Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single SS1FH6-M3/I

Description
Win Source Part Number: 1281750-SS1FH6-M3/I Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 700 mV @ 1 A Current - Reverse Leakage @ Vr: 3 µA @ 60 V Capacitance @ Vr, F: 90pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: DO-219AB Supplier Device Package: DO-219AB (SMF) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SS1FH6
Request a Quote Datasheet
Description
Win Source Part Number: 1281750-SS1FH6-M3/I Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 700 mV @ 1 A Current - Reverse Leakage @ Vr: 3 µA @ 60 V Capacitance @ Vr, F: 90pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: DO-219AB Supplier Device Package: DO-219AB (SMF) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SS1FH6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281750-SS1FH6-M3/I - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281750-SS1FH6-M3/I
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281750-SS1FH6-M3/I
Win Source Part Number: 1281750-SS1FH6-M3/I Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 700 mV @ 1 A Current - Reverse Leakage @ Vr: 3 µA @ 60 V Capacitance @ Vr, F: 90pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: DO-219AB Supplier Device Package: DO-219AB (SMF) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SS1FH6

Win Source Part Number: 1281750-SS1FH6-M3/I
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 700 mV @ 1 A
Current - Reverse Leakage @ Vr: 3 µA @ 60 V
Capacitance @ Vr, F: 90pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: DO-219AB
Supplier Device Package: DO-219AB (SMF)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SS1FH6

Buy Now Datasheet
Schottky 60V 1A Diode and Rectifier - 280-SS1FH6-M3/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 1A Diode and Rectifier
280-SS1FH6-M3/I
Schottky 60V 1A Diode and Rectifier 280-SS1FH6-M3/I
Diode Schottky 60V 1A 2-Pin SMF T/R Product overview: SS1FH6-M3/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1FH6-M3/I can be used for catalog matching and distributor lookup.

Diode Schottky 60V 1A 2-Pin SMF T/R Product overview: SS1FH6-M3/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1FH6-M3/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SS1FH6-M3/I-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS1FH6-M3/I-ND
Single Diodes SS1FH6-M3/I-ND
Diode Schottky 60V 1A Surface Mount DO-219AB (SMF)

Diode Schottky 60V 1A Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS1FH6-M3/I - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS1FH6-M3/I
Discrete Semiconductor Products - Diodes - Rectifiers SS1FH6-M3/I
DIODE SCHOTTKY 60V 1A DO219AB

DIODE SCHOTTKY 60V 1A DO219AB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS1FH6-M3/I
Schottky Diodes & Rectifiers SS1FH6-M3/I
Schottky Diodes & Rectifiers 1A,60V,SMF SCHOTTKY RECT

Schottky Diodes & Rectifiers 1A,60V,SMF SCHOTTKY RECT

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Diodes Rectifiers Schottky Diodes
Product Number 1281750-SS1FH6-M3/I 280-SS1FH6-M3/I SS1FH6-M3/I-ND SS1FH6-M3/I SS1FH6-M3/I
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 60V 1A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package DO-219AB Tape and Reel DO-219AB-2
Unlock Full Specs
to access all available technical data

Similar Products

Small Signal Transistors & Diodes - Diode - Schottky Diodes - BAS40-05W - BAS40-05W - Infineon Technologies AG
Specs
Life Cycle Stage active and preferred
Package SOT323; SOT323
RoHS Compliant RoHS
View Details
2 suppliers
100 V, 1 A low leakage current Schottky barrier rectifier - MBR1H100SFX - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; SOD123FL SOD123FL
RoHS Compliant RoHS
View Details
2 suppliers
Rectifier Diodes, Type LLD - Model: TP906C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package T-Pack(L)
IO 20 amps
VRRM 200 volts
View Details
Bridge Rectifiers - CC2579-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package Module
RoHS Compliant RoHS
View Details
3 suppliers