Vishay Precision Group Single Diodes SS1FH6-M3/H

Description
Diode Schottky 60V 1A Surface Mount DO-219AB (SMF)
Request a Quote Datasheet
Description
Diode Schottky 60V 1A Surface Mount DO-219AB (SMF)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SS1FH6-M3/HGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS1FH6-M3/HGITR-ND
Single Diodes SS1FH6-M3/HGITR-ND
Diode Schottky 60V 1A Surface Mount DO-219AB (SMF)

Diode Schottky 60V 1A Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Diodes - SS1FH6-M3/HGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS1FH6-M3/HGICT-ND
Single Diodes SS1FH6-M3/HGICT-ND
Diode Schottky 60V 1A Surface Mount DO-219AB (SMF)

Diode Schottky 60V 1A Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Diodes - SS1FH6-M3/HGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS1FH6-M3/HGIDKR-ND
Single Diodes SS1FH6-M3/HGIDKR-ND
Diode Schottky 60V 1A Surface Mount DO-219AB (SMF)

Diode Schottky 60V 1A Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Diodes, Rectifiers - Single - SS1FH6-M3/H - 800514-SS1FH6-M3/H - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS1FH6-M3/H
800514-SS1FH6-M3/H
Diodes, Rectifiers - Single - SS1FH6-M3/H 800514-SS1FH6-M3/H
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 800514-SS1FH6-M3/H Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 1A Operating Temperature - Junction: -55°C ~ 175°C Supplier Device Package: DO-219AB (SMF) Manufacturer Package: DO-219AB Voltage - DC Reverse (Vr) (Maximum): 60V Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 700mV at 1A Current - Reverse Leakage at Vr: 3μA at 60V Capacitance at Vr, F: 90pF at 4V, 1MHz

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 800514-SS1FH6-M3/H
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 1A
Operating Temperature - Junction: -55°C ~ 175°C
Supplier Device Package: DO-219AB (SMF)
Manufacturer Package: DO-219AB
Voltage - DC Reverse (Vr) (Maximum): 60V
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 700mV at 1A
Current - Reverse Leakage at Vr: 3μA at 60V
Capacitance at Vr, F: 90pF at 4V, 1MHz

Buy Now
Schottky 1A 60V Diode and Rectifier - 280-SS1FH6-M3/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 1A 60V Diode and Rectifier
280-SS1FH6-M3/H
Schottky 1A 60V Diode and Rectifier 280-SS1FH6-M3/H
Rectifier Diode, Schottky, 1 Element, 1A, 60V V(RRM), Silicon, DO-219AB, Product overview: SS1FH6-M3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1FH6-M3/H can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 1A, 60V V(RRM), Silicon, DO-219AB, Product overview: SS1FH6-M3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1FH6-M3/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS1FH6-M3/H
Schottky Diodes & Rectifiers SS1FH6-M3/H
Schottky Diodes & Rectifiers 1A,60V,SMF SCHOTTKY RECT

Schottky Diodes & Rectifiers 1A,60V,SMF SCHOTTKY RECT

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS1FH6-M3/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS1FH6-M3/H
Discrete Semiconductor Products - Diodes - Rectifiers SS1FH6-M3/H
DIODE SCHOTTKY 60V 1A DO219AB

DIODE SCHOTTKY 60V 1A DO219AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number SS1FH6-M3/HGITR-ND 800514-SS1FH6-M3/H 280-SS1FH6-M3/H SS1FH6-M3/H SS1FH6-M3/H
Product Name Single Diodes Diodes, Rectifiers - Single - SS1FH6-M3/H Schottky 1A 60V Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data