Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - SS1FH10HM3/I SS1FH10HM3/I

Description
Manufacturer: Vishay Win Source Part Number: 897619-SS1FH10HM3/I Series: Automotive, AEC-Q101, eSMP® Features: Diode Schottky 100 V 1A Surface Mount DO-219AB (SMF) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-219AB Package: Reel - TR Mounting: Surface Mount Family Name: SS1FH10 Categories: Discrete Semiconductor Products Case / Package: DO-219AB (SMF) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 897619-SS1FH10HM3/I Series: Automotive, AEC-Q101, eSMP® Features: Diode Schottky 100 V 1A Surface Mount DO-219AB (SMF) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-219AB Package: Reel - TR Mounting: Surface Mount Family Name: SS1FH10 Categories: Discrete Semiconductor Products Case / Package: DO-219AB (SMF) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SS1FH10HM3/I - 897619-SS1FH10HM3/I - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS1FH10HM3/I
897619-SS1FH10HM3/I
Diodes, Rectifiers - Single - SS1FH10HM3/I 897619-SS1FH10HM3/I
Manufacturer: Vishay Win Source Part Number: 897619-SS1FH10HM3/I Series: Automotive, AEC-Q101, eSMP® Features: Diode Schottky 100 V 1A Surface Mount DO-219AB (SMF) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-219AB Package: Reel - TR Mounting: Surface Mount Family Name: SS1FH10 Categories: Discrete Semiconductor Products Case / Package: DO-219AB (SMF) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 897619-SS1FH10HM3/I
Series: Automotive, AEC-Q101, eSMP®
Features: Diode Schottky 100 V 1A Surface Mount DO-219AB (SMF)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-219AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SS1FH10
Categories: Discrete Semiconductor Products
Case / Package: DO-219AB (SMF)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Automotive Schottky 100V 1A Diode and Rectifier - 280-SS1FH10HM3/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 100V 1A Diode and Rectifier
280-SS1FH10HM3/I
Automotive Schottky 100V 1A Diode and Rectifier 280-SS1FH10HM3/I
Diode Schottky 100V 1A 2-Pin SMF T/R Automotive AEC-Q101 Product overview: SS1FH10HM3/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1FH10HM3/I can be used for catalog matching and distributor lookup.

Diode Schottky 100V 1A 2-Pin SMF T/R Automotive AEC-Q101 Product overview: SS1FH10HM3/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1FH10HM3/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 112-SS1FH10HM3/IDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 100V 1A DO219AB

DIODE SCHOTTKY 100V 1A DO219AB

Buy Now Datasheet
Single Diodes - 112-SS1FH10HM3/ITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 1A Surface Mount DO-219AB (SMF)

Diode Schottky 100V 1A Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Diodes - 112-SS1FH10HM3/ICT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 100V 1A DO219AB

DIODE SCHOTTKY 100V 1A DO219AB

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS1FH10HM3/I
Schottky Diodes & Rectifiers SS1FH10HM3/I
Schottky Diodes & Rectifiers If 1A Vrrm 100V AEC-Q101 Qualified

Schottky Diodes & Rectifiers If 1A Vrrm 100V AEC-Q101 Qualified

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS1FH10HM3/I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS1FH10HM3/I
Discrete Semiconductor Products - Diodes - Rectifiers SS1FH10HM3/I
DIODE SCHOTTKY 100V 1A DO219AB

DIODE SCHOTTKY 100V 1A DO219AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 897619-SS1FH10HM3/I 280-SS1FH10HM3/I 112-SS1FH10HM3/IDKR-ND SS1FH10HM3/I SS1FH10HM3/I
Product Name Diodes, Rectifiers - Single - SS1FH10HM3/I Automotive Schottky 100V 1A Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package DO-219AB (SMF) Tape and Reel DO-219AB-2
Unlock Full Specs
to access all available technical data