Rectifier Diode, Product overview: SS1FH10HM3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1FH10HM3/H can be used for catalog matching and distributor lookup.
Diode Schottky 100V 1A Surface Mount DO-219AB (SMF)
Diode Schottky 100V 1A Surface Mount DO-219AB (SMF)
Diode Schottky 100V 1A Surface Mount DO-219AB (SMF)
Manufacturer: Vishay
Win Source Part Number: 1102065-SS1FH10HM3/H
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 800mV @ 1A
Current - Reverse Leakage @ Vr: 5μA @ 100V
Capacitance @ Vr, F: 70pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-219AB (SMF)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
SCHOTTKY RECT, AEC-Q101, 100V, DO-219AB; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):1A; Diode Configuration:Single
DIODE SCHOTTKY 100V 1A DO219AB
Schottky Diodes & Rectifiers If 1A Vrrm 100V AEC-Q101 Qualified
DIODE SCHOTTKY 100V 1A DO219AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-SS1FH10HM3/H | SS1FH10HM3/HGITR-ND | 1102065-SS1FH10HM3/H | 60AC3857 | SS1FH10HM3/H | SS1FH10HM3/H | SS1FH10HM3/H |
| Product Name | Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - SS1FH10HM3/H | Schottky Rect, Aec-Q101, 100V, Do-219Ab; Repetitive Reverse Voltage Vrrm Max Vishay | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||||
| Life Cycle Stage | Active | Active |