Win Source Part Number: 1281245-SS1FH10-M3/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: eSMP®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 800 mV @ 1 A
Current - Reverse Leakage @ Vr: 5 µA @ 100 V
Capacitance @ Vr, F: 70pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: DO-219AB
Supplier Device Package: DO-219AB (SMF)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SS1FH10-M3/H,SS1FH10
Base Product Number: SS1FH10
Diode Schottky 100V 1A Surface Mount DO-219AB (SMF)
Diode Schottky 100V 1A Surface Mount DO-219AB (SMF)
Diode Schottky 100V 1A Surface Mount DO-219AB (SMF)
Rectifier Diode, Product overview: SS1FH10-M3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1FH10-M3/H can be used for catalog matching and distributor lookup.
1A,100V,SMF SCHOTTKY RECT
1A,100V,SMF SCHOTTKY RECT
1A,100V,SMF SCHOTTKY RECT
Schottky Diodes & Rectifiers If 1A Vrrm 100V DO-219AB Ifsm 40A
DIODE SCHOTTKY 100V 1A DO219AB
DIODE SCHOTTKY 100V 1A DO219AB
SCHOTTKY RECT, SINGLE, 100V, DO-219AB; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):1A; Diode Configuration:Single
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 1281245-SS1FH10-M3/H | SS1FH10-M3/HGITR-ND | 280-SS1FH10-M3/H | 1808009P | SS1FH10-M3/H | SS1FH10-M3/H | SS1FH10-M3/H | 60AC3856 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rect, Single, 100V, Do-219Ab; Repetitive Reverse Voltage Vrrm Max Vishay |
| Package | DO-219AB | DO-219AB | DO-219AB-2 | DO-219AB | DO-219AB | |||
| VF | 0.8000 volts | 0.8000 volts | 0.8000 volts | 0.8000 volts | ||||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||||
| RoHS Compliant | RoHS | RoHS |