Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - SS1F4HM3/H SS1F4HM3/H

Description
Manufacturer: Vishay Win Source Part Number: 1102064-SS1F4HM3/H Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 520mV @ 1A Current - Reverse Leakage @ Vr: 150μA @ 40V Capacitance @ Vr, F: 85pF @ 4V, 1MHz Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-219AB (SMF) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1102064-SS1F4HM3/H Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 520mV @ 1A Current - Reverse Leakage @ Vr: 150μA @ 40V Capacitance @ Vr, F: 85pF @ 4V, 1MHz Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-219AB (SMF) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SS1F4HM3/H - 1102064-SS1F4HM3/H - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS1F4HM3/H
1102064-SS1F4HM3/H
Diodes, Rectifiers - Single - SS1F4HM3/H 1102064-SS1F4HM3/H
Manufacturer: Vishay Win Source Part Number: 1102064-SS1F4HM3/H Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 520mV @ 1A Current - Reverse Leakage @ Vr: 150μA @ 40V Capacitance @ Vr, F: 85pF @ 4V, 1MHz Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-219AB (SMF) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1102064-SS1F4HM3/H
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 520mV @ 1A
Current - Reverse Leakage @ Vr: 150μA @ 40V
Capacitance @ Vr, F: 85pF @ 4V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-219AB (SMF)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - SS1F4HM3/HGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS1F4HM3/HGITR-ND
Single Diodes SS1F4HM3/HGITR-ND
Diode Schottky 40V 1A Surface Mount DO-219AB (SMF)

Diode Schottky 40V 1A Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Diodes - SS1F4HM3/HGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS1F4HM3/HGIDKR-ND
Single Diodes SS1F4HM3/HGIDKR-ND
Diode Schottky 40V 1A Surface Mount DO-219AB (SMF)

Diode Schottky 40V 1A Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Diodes - SS1F4HM3/HGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS1F4HM3/HGICT-ND
Single Diodes SS1F4HM3/HGICT-ND
Diode Schottky 40V 1A Surface Mount DO-219AB (SMF)

Diode Schottky 40V 1A Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Schottky 1A 40V Diode and Rectifier - 280-SS1F4HM3/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 1A 40V Diode and Rectifier
280-SS1F4HM3/H
Schottky 1A 40V Diode and Rectifier 280-SS1F4HM3/H
Rectifier Diode, Schottky, 1 Element, 1A, 40V V(RRM), Silicon, DO-219AB, Product overview: SS1F4HM3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1F4HM3/H can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 1A, 40V V(RRM), Silicon, DO-219AB, Product overview: SS1F4HM3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1F4HM3/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS1F4HM3/H
Schottky Diodes & Rectifiers SS1F4HM3/H
Schottky Diodes & Rectifiers 1A 40V Schottky Rect

Schottky Diodes & Rectifiers 1A 40V Schottky Rect

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS1F4HM3/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS1F4HM3/H
Discrete Semiconductor Products - Diodes - Rectifiers SS1F4HM3/H
DIODE SCHOTTKY 40V 1A DO219AB

DIODE SCHOTTKY 40V 1A DO219AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 1102064-SS1F4HM3/H SS1F4HM3/HGITR-ND 280-SS1F4HM3/H SS1F4HM3/H SS1F4HM3/H
Product Name Diodes, Rectifiers - Single - SS1F4HM3/H Single Diodes Schottky 1A 40V Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data