Win Source Part Number: 1281770-SS1F4-M3/I
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 520 mV @ 1 A
Current - Reverse Leakage @ Vr: 150 µA @ 40 V
Capacitance @ Vr, F: 85pF @ 4V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Package / Case: DO-219AB
Supplier Device Package: DO-219AB (SMF)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SS1F4
Diode Schottky 40V 1A Surface Mount DO-219AB (SMF)
Diode Schottky 40V 1A 2-Pin SMF T/R Product overview: SS1F4-M3/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1F4-M3/I can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 40V 1A DO219AB
Schottky Diodes & Rectifiers 1A,40V,SMF SCHOTTKY RECT
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 1281770-SS1F4-M3/I | SS1F4-M3/I-ND | 280-SS1F4-M3/I | SS1F4-M3/I | SS1F4-M3/I |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Schottky 40V 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | DO-219AB | Tape and Reel | DO-219AB-2 |