Vishay Precision Group Schottky Diodes & Rectifiers SS1F4-M3/H

Description
Schottky Rectifier 1A 40V DO-219AB
Request a Quote Datasheet
Description
Schottky Rectifier 1A 40V DO-219AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 8949269 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8949269
Schottky Diodes & Rectifiers 8949269
Schottky Rectifier 1A 40V DO-219AB

Schottky Rectifier 1A 40V DO-219AB

Supplier's Site
Schottky Diodes & Rectifiers - 8949269P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8949269P
Schottky Diodes & Rectifiers 8949269P
Schottky Rectifier 1A 40V DO-219AB

Schottky Rectifier 1A 40V DO-219AB

Supplier's Site
Schottky Diodes & Rectifiers - 1451902 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1451902
Schottky Diodes & Rectifiers 1451902
Schottky Rectifier 1A 40V DO-219AB

Schottky Rectifier 1A 40V DO-219AB

Supplier's Site
Schottky 1A 40V Diode and Rectifier - 280-SS1F4-M3/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 1A 40V Diode and Rectifier
280-SS1F4-M3/H
Schottky 1A 40V Diode and Rectifier 280-SS1F4-M3/H
Rectifier Diode, Schottky, 1 Element, 1A, 40V V(RRM), Silicon, DO-219AB, Product overview: SS1F4-M3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1F4-M3/H can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 1A, 40V V(RRM), Silicon, DO-219AB, Product overview: SS1F4-M3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1F4-M3/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SS1F4-M3/HGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS1F4-M3/HGITR-ND
Single Diodes SS1F4-M3/HGITR-ND
Diode Schottky 40V 1A Surface Mount DO-219AB (SMF)

Diode Schottky 40V 1A Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Diodes - SS1F4-M3/HGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS1F4-M3/HGICT-ND
Single Diodes SS1F4-M3/HGICT-ND
Diode Schottky 40V 1A Surface Mount DO-219AB (SMF)

Diode Schottky 40V 1A Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281835-SS1F4-M3/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281835-SS1F4-M3/H
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281835-SS1F4-M3/H
Win Source Part Number: 1281835-SS1F4-M3/H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 520 mV @ 1 A Current - Reverse Leakage @ Vr: 150 µA @ 40 V Capacitance @ Vr, F: 85pF @ 4V, 1MHz Operating Temperature - Junction: 175°C (Max) Package / Case: DO-219AB Supplier Device Package: DO-219AB (SMF) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SS1F4-M3/HGICT,SS1F4 -M3/HGITR,SS1F4-M3/H Base Product Number: SS1F4

Win Source Part Number: 1281835-SS1F4-M3/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 520 mV @ 1 A
Current - Reverse Leakage @ Vr: 150 µA @ 40 V
Capacitance @ Vr, F: 85pF @ 4V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Package / Case: DO-219AB
Supplier Device Package: DO-219AB (SMF)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SS1F4-M3/HGICT,SS1F4-M3/HGITR,SS1F4-M3/H
Base Product Number: SS1F4

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS1F4-M3/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS1F4-M3/H
Discrete Semiconductor Products - Diodes - Rectifiers SS1F4-M3/H
DIODE SCHOTTKY 40V 1A DO219AB

DIODE SCHOTTKY 40V 1A DO219AB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS1F4-M3/H
Schottky Diodes & Rectifiers SS1F4-M3/H
Schottky Diodes & Rectifiers 1A,40V,SMF SCHOTTKY RECT

Schottky Diodes & Rectifiers 1A,40V,SMF SCHOTTKY RECT

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 8949269 8949269P 280-SS1F4-M3/H SS1F4-M3/HGITR-ND 1281835-SS1F4-M3/H SS1F4-M3/H SS1F4-M3/H
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky 1A 40V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Rectifier Configuration / Technology Schottky Schottky
Package Do-219ab DO-219AB DO-219AB DO-219AB-2
RoHS Compliant RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data