Vishay Intertechnology, Inc. Single Diodes SS16-M3/61T

Description
Diode Schottky 60V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Schottky 60V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SS16-M3/61TGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS16-M3/61TGITR-ND
Single Diodes SS16-M3/61TGITR-ND
Diode Schottky 60V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 60V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - SS16-M3/61TGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS16-M3/61TGICT-ND
Single Diodes SS16-M3/61TGICT-ND
Diode Schottky 60V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 60V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - SS16-M3/61TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS16-M3/61TGIDKR-ND
Single Diodes SS16-M3/61TGIDKR-ND
Diode Schottky 60V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 60V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Schottky 60V 1A Diode and Rectifier - 280-SS16-M3/61T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 1A Diode and Rectifier
280-SS16-M3/61T
Schottky 60V 1A Diode and Rectifier 280-SS16-M3/61T
DIODE SCHOTTKY 60V 1A DO214AC Product overview: SS16-M3/61T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS16-M3/61T can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 1A DO214AC Product overview: SS16-M3/61T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS16-M3/61T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SS16-M3/61T - 1102061-SS16-M3/61T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS16-M3/61T
1102061-SS16-M3/61T
Diodes, Rectifiers - Single - SS16-M3/61T 1102061-SS16-M3/61T
Manufacturer: Vishay Win Source Part Number: 1102061-SS16-M3/61T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 750mV @ 1A Current - Reverse Leakage @ Vr: 200μA @ 60V Operating Temperature - Junction: -65°C to 150°C Family Name: SS16 Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SS16FL-TP; SS16FL-TP-HF; B160AF-13; PD3S160-7; ECCN: EAR99 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Quantity per package: 1,800

Manufacturer: Vishay
Win Source Part Number: 1102061-SS16-M3/61T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 750mV @ 1A
Current - Reverse Leakage @ Vr: 200μA @ 60V
Operating Temperature - Junction: -65°C to 150°C
Family Name: SS16
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SS16FL-TP; SS16FL-TP-HF; B160AF-13; PD3S160-7;
ECCN: EAR99
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1,800

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS16-M3/61T
Schottky Diodes & Rectifiers SS16-M3/61T
Schottky Diodes & Rectifiers 1A,60V,SM SCHOTTKY RECT

Schottky Diodes & Rectifiers 1A,60V,SM SCHOTTKY RECT

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS16-M3/61T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS16-M3/61T
Discrete Semiconductor Products - Diodes - Rectifiers SS16-M3/61T
DIODE SCHOTTKY 60V 1A DO214AC

DIODE SCHOTTKY 60V 1A DO214AC

Supplier's Site
Single Diodes - SS16-M3/61T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SS16-M3/61T
Single Diodes SS16-M3/61T
DIODE SCHOTTKY 60V 1A DO214AC

DIODE SCHOTTKY 60V 1A DO214AC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number SS16-M3/61TGITR-ND 280-SS16-M3/61T 1102061-SS16-M3/61T SS16-M3/61T SS16-M3/61T SS16-M3/61T
Product Name Single Diodes Schottky 60V 1A Diode and Rectifier Diodes, Rectifiers - Single - SS16-M3/61T Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data