Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - SS16-3HE3_A/I SS16-3HE3_A/I

Description
Manufacturer: Vishay Win Source Part Number: 1102058-SS16-3HE3_A/ I Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 750mV @ 1A Current - Reverse Leakage @ Vr: 200μA @ 60V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1102058-SS16-3HE3_A/ I Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 750mV @ 1A Current - Reverse Leakage @ Vr: 200μA @ 60V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SS16-3HE3_A/I - 1102058-SS16-3HE3_A/I - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS16-3HE3_A/I
1102058-SS16-3HE3_A/I
Diodes, Rectifiers - Single - SS16-3HE3_A/I 1102058-SS16-3HE3_A/I
Manufacturer: Vishay Win Source Part Number: 1102058-SS16-3HE3_A/ I Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 750mV @ 1A Current - Reverse Leakage @ Vr: 200μA @ 60V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1102058-SS16-3HE3_A/I
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 750mV @ 1A
Current - Reverse Leakage @ Vr: 200μA @ 60V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - SS16-3HE3_A/I-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS16-3HE3_A/I-ND
Single Diodes SS16-3HE3_A/I-ND
Diode Schottky 60V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 60V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Schottky 60V 1A Diode and Rectifier - 280-SS16-3HE3_A/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 1A Diode and Rectifier
280-SS16-3HE3_A/I
Schottky 60V 1A Diode and Rectifier 280-SS16-3HE3_A/I
DIODE SCHOTTKY 60V 1A DO214AC Product overview: SS16-3HE3_A/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS16-3HE3_A/I can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 1A DO214AC Product overview: SS16-3HE3_A/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS16-3HE3_A/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Schottky Diodes Diodes Rectifiers
Product Number 1102058-SS16-3HE3_A/I SS16-3HE3_A/I-ND 280-SS16-3HE3_A/I
Product Name Diodes, Rectifiers - Single - SS16-3HE3_A/I Single Diodes Schottky 60V 1A Diode and Rectifier
Package SMA; DO-214AC (SMA) Tape & Reel (TR)
Unlock Full Specs
to access all available technical data