Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 988609-SS16/11T
Packaging: Cut Tape
Mounting: SMD (SMT)
Forward Voltage: 750 mV
Peak Non-Repetitive Surge Current: 40 A
Number of Pins: 2
Categories: OEM Parts( S )
Case / Package: SMA
Alternative Parts (Cross-Reference): SS16SS1611T;
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Reverse Leakage Current: 200 µA
Max Surge Current: 40 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 988609-SS16/11T |
| Product Name | OEM Parts - OEM Parts ( S ) - SS16/11T |