Vishay Precision Group Single Diodes SS15P3S-M3/87A

Description
Diode Schottky 30V 15A Surface Mount TO-277A (SMPC)
Request a Quote Datasheet
Description
Diode Schottky 30V 15A Surface Mount TO-277A (SMPC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-SS15P3S-M3/87ATR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 15A Surface Mount TO-277A (SMPC)

Diode Schottky 30V 15A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - 112-SS15P3S-M3/87ADKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 30V 15A TO277A

DIODE SCHOTTKY 30V 15A TO277A

Buy Now Datasheet
Single Diodes - 112-SS15P3S-M3/87ACT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 30V 15A TO277A

DIODE SCHOTTKY 30V 15A TO277A

Buy Now Datasheet
15 A 30 V 277A Diode and Rectifier - 280-SS15P3S-M3/87A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15 A 30 V 277A Diode and Rectifier
280-SS15P3S-M3/87A
15 A 30 V 277A Diode and Rectifier 280-SS15P3S-M3/87A
DIODE 15 A, 30 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN, Rectifier Diode Product overview: SS15P3S-M3/87A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 30 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 30 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS15P3S-M3/87A can be used for catalog matching and distributor lookup.

DIODE 15 A, 30 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN, Rectifier Diode Product overview: SS15P3S-M3/87A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 30 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 30 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS15P3S-M3/87A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SS15P3S-M3/87A - 897611-SS15P3S-M3/87A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS15P3S-M3/87A
897611-SS15P3S-M3/87A
Diodes, Rectifiers - Single - SS15P3S-M3/87A 897611-SS15P3S-M3/87A
Manufacturer: Vishay Win Source Part Number: 897611-SS15P3S-M3/87 A Series: eSMP® Features: Diode Schottky 30 V 15A Surface Mount TO-277A (SMPC) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-277, 3-PowerDFN Package: Reel - TR Mounting: Surface Mount Family Name: SS15 Categories: Discrete Semiconductor Products Case / Package: TO-277A (SMPC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 6500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 897611-SS15P3S-M3/87A
Series: eSMP®
Features: Diode Schottky 30 V 15A Surface Mount TO-277A (SMPC)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-277, 3-PowerDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: SS15
Categories: Discrete Semiconductor Products
Case / Package: TO-277A (SMPC)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 6500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS15P3S-M3/87A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS15P3S-M3/87A
Discrete Semiconductor Products - Diodes - Rectifiers SS15P3S-M3/87A
DIODE SCHOTTKY 30V 15A TO277A

DIODE SCHOTTKY 30V 15A TO277A

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS15P3S-M3/87A
Schottky Diodes & Rectifiers SS15P3S-M3/87A
Schottky Diodes & Rectifiers 15 Amp 30 Volt 280 Amp IFSM

Schottky Diodes & Rectifiers 15 Amp 30 Volt 280 Amp IFSM

Buy Now Datasheet
Single Diodes - SS15P3S-M3/87A - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SS15P3S-M3/87A
Single Diodes SS15P3S-M3/87A
DIODE SCHOTTKY 30V 15A TO277A

DIODE SCHOTTKY 30V 15A TO277A

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 112-SS15P3S-M3/87ATR-ND 280-SS15P3S-M3/87A 897611-SS15P3S-M3/87A SS15P3S-M3/87A SS15P3S-M3/87A SS15P3S-M3/87A
Product Name Single Diodes 15 A 30 V 277A Diode and Rectifier Diodes, Rectifiers - Single - SS15P3S-M3/87A Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Single Diodes
Tj 200 C (392 F) -65 C (-85 F)
Package Tape and Reel TO-277A (SMPC) TO-277A-3 TO-277, 3-PowerDFN
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5418 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 80 amps
IF 4500 mA
trr 150 ns
View Details
Diode Arrays - CC1918-ND - DigiKey
Sensata Technologies
Specs
Arrangement Common Catode
Tj -40 to 125 C (-40 to 257 F)
Package Module
View Details
4 suppliers
General-purpose dual Schottky diode - BAS40-06,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
3 suppliers
Discrete Semiconductor Products - 231411-BAS40-05 E6327 - Win Source Electronics
Specs
Diode Type Schottky; Diodes,Rectifiers - Arrays
View Details
2 suppliers