Vishay Intertechnology, Inc. Schottky 50V 1A Diode and Rectifier SS15-E3/5AT

Description
Diode Schottky 50V 1A 2-Pin SMA T/R Product overview: SS15-E3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS15-E3/5AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 50V 1A 2-Pin SMA T/R Product overview: SS15-E3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS15-E3/5AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 50V 1A Diode and Rectifier - 280-SS15-E3/5AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 50V 1A Diode and Rectifier
280-SS15-E3/5AT
Schottky 50V 1A Diode and Rectifier 280-SS15-E3/5AT
Diode Schottky 50V 1A 2-Pin SMA T/R Product overview: SS15-E3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS15-E3/5AT can be used for catalog matching and distributor lookup.

Diode Schottky 50V 1A 2-Pin SMA T/R Product overview: SS15-E3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS15-E3/5AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 112-SS15-E3/5ATCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 50V 1A DO214AC

DIODE SCHOTTKY 50V 1A DO214AC

Buy Now Datasheet
Single Diodes - 112-SS15-E3/5ATTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 50V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 50V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - 112-SS15-E3/5ATDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 50V 1A DO214AC

DIODE SCHOTTKY 50V 1A DO214AC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281761-SS15-E3/5AT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281761-SS15-E3/5AT
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281761-SS15-E3/5AT
Win Source Part Number: 1281761-SS15-E3/5AT Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 7,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 750 mV @ 1 A Current - Reverse Leakage @ Vr: 200 µA @ 50 V Operating Temperature - Junction: -65°C ~ 150°C Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SS15

Win Source Part Number: 1281761-SS15-E3/5AT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 7,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 750 mV @ 1 A
Current - Reverse Leakage @ Vr: 200 µA @ 50 V
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SS15

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS15-E3/5AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS15-E3/5AT
Discrete Semiconductor Products - Diodes - Rectifiers SS15-E3/5AT
DIODE SCHOTTKY 50V 1A DO214AC

DIODE SCHOTTKY 50V 1A DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 280-SS15-E3/5AT 112-SS15-E3/5ATCT-ND 1281761-SS15-E3/5AT SS15-E3/5AT
Product Name Schottky 50V 1A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel DO-214AC, SMA SMA
RoHS Compliant RoHS
IO 1 amps
Unlock Full Specs
to access all available technical data