Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single SS14HM3_B/H

Description
Win Source Part Number: 1281387-SS14HM3_B/H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 1,800 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1 A Current - Reverse Leakage @ Vr: 200 µA @ 40 V Operating Temperature - Junction: -65°C ~ 150°C Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-SS14HM3_B/HTR Base Product Number: SS14
Request a Quote Datasheet
Description
Win Source Part Number: 1281387-SS14HM3_B/H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 1,800 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1 A Current - Reverse Leakage @ Vr: 200 µA @ 40 V Operating Temperature - Junction: -65°C ~ 150°C Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-SS14HM3_B/HTR Base Product Number: SS14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281387-SS14HM3_B/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281387-SS14HM3_B/H
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281387-SS14HM3_B/H
Win Source Part Number: 1281387-SS14HM3_B/H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 1,800 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1 A Current - Reverse Leakage @ Vr: 200 µA @ 40 V Operating Temperature - Junction: -65°C ~ 150°C Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-SS14HM3_B/HTR Base Product Number: SS14

Win Source Part Number: 1281387-SS14HM3_B/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 1,800
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1 A
Current - Reverse Leakage @ Vr: 200 µA @ 40 V
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-SS14HM3_B/HTR
Base Product Number: SS14

Buy Now Datasheet
Automotive Schottky 40V 1A Diode and Rectifier - 280-SS14HM3_B/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 40V 1A Diode and Rectifier
280-SS14HM3_B/H
Automotive Schottky 40V 1A Diode and Rectifier 280-SS14HM3_B/H
Diode Schottky 40V 1A 2-Pin SMA T/R Automotive AEC-Q101 Product overview: SS14HM3_B/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS14HM3_B/H can be used for catalog matching and distributor lookup.

Diode Schottky 40V 1A 2-Pin SMA T/R Automotive AEC-Q101 Product overview: SS14HM3_B/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS14HM3_B/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 112-SS14HM3_B/HCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 40V 1A DO214AC

DIODE SCHOTTKY 40V 1A DO214AC

Buy Now Datasheet
Single Diodes - 112-SS14HM3_B/HDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 40V 1A DO214AC

DIODE SCHOTTKY 40V 1A DO214AC

Buy Now Datasheet
Single Diodes - 112-SS14HM3_B/HTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS14HM3_B/H - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS14HM3_B/H
Discrete Semiconductor Products - Diodes - Rectifiers SS14HM3_B/H
DIODE SCHOTTKY 40V 1A DO214AC

DIODE SCHOTTKY 40V 1A DO214AC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Schottky Diodes Rectifiers Diodes Rectifiers
Product Number 1281387-SS14HM3_B/H 280-SS14HM3_B/H 112-SS14HM3_B/HCT-ND SS14HM3_B/H
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Automotive Schottky 40V 1A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package DO-214AC, SMA Tape and Reel SMA
Unlock Full Specs
to access all available technical data