Manufacturer: Vishay
Win Source Part Number: 212112-SS14HE3_A/H
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A
Current - Reverse Leakage @ Vr: 200μA @ 40V
Operating Temperature - Junction: -65°C to 125°C
Family Name: SS14
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SS14HF3G; SS14HF4; SS14HR3G; SS14HR2G;
Introduction Date: June 24, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, Commercial, Power Management
DIODE SCHOTTKY 40V 1A DO214AC Product overview: SS14HE3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS14HE3_A/H can be used for catalog matching and distributor lookup.
Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)
DIODE SCHOTTKY 40V 1A DO214AC
DIODE SCHOTTKY 40V 1A DO214AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 212112-SS14HE3_A/H | 280-SS14HE3_A/H | SS14HE3_A/H-ND | SS14HE3_A/H | SS14HE3_A/H |
| Product Name | Diodes, Rectifiers - Single - SS14HE3_A/H | Schottky 40V 1A Diode and Rectifier | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Active | Removed | |||
| Package | SMA; DO-214AC (SMA) | Tape and Reel | SMA; DO-214AC, SMA | ||
| VF | 0.5000 volts | 0.5000 volts | 0.5000 volts |