Vishay Intertechnology, Inc. Schottky 40V 1A Diode and Rectifier SS14HE3/61T

Description
DIODE SCHOTTKY 40V 1A DO214AC Product overview: SS14HE3/61T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS14HE3/61T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 1A DO214AC Product overview: SS14HE3/61T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS14HE3/61T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 1A Diode and Rectifier - 280-SS14HE3/61T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 1A Diode and Rectifier
280-SS14HE3/61T
Schottky 40V 1A Diode and Rectifier 280-SS14HE3/61T
DIODE SCHOTTKY 40V 1A DO214AC Product overview: SS14HE3/61T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS14HE3/61T can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 1A DO214AC Product overview: SS14HE3/61T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS14HE3/61T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SS14HE3/61T - 212111-SS14HE3/61T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS14HE3/61T
212111-SS14HE3/61T
Diodes, Rectifiers - Single - SS14HE3/61T 212111-SS14HE3/61T
Manufacturer: Vishay Win Source Part Number: 212111-SS14HE3/61T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A Current - Reverse Leakage @ Vr: 200μA @ 40V Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 212111-SS14HE3/61T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A
Current - Reverse Leakage @ Vr: 200μA @ 40V
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - SS14HE3/61T-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS14HE3/61T-ND
Single Diodes SS14HE3/61T-ND
Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS14HE3/61T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS14HE3/61T
Discrete Semiconductor Products - Diodes - Rectifiers SS14HE3/61T
DIODE SCHOTTKY 40V 1A DO214AC

DIODE SCHOTTKY 40V 1A DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Rectifiers
Product Number 280-SS14HE3/61T 212111-SS14HE3/61T SS14HE3/61T-ND SS14HE3/61T
Product Name Schottky 40V 1A Diode and Rectifier Diodes, Rectifiers - Single - SS14HE3/61T Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SMA; DO-214AC (SMA)
Unlock Full Specs
to access all available technical data