Vishay Intertechnology, Inc. Schottky 1A 40V Diode and Rectifier SS14-M3/61T

Description
1A,40V,SM SCHOTTKY RECT Product overview: SS14-M3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS14-M3/61T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1A,40V,SM SCHOTTKY RECT Product overview: SS14-M3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS14-M3/61T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 1A 40V Diode and Rectifier - 280-SS14-M3/61T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 1A 40V Diode and Rectifier
280-SS14-M3/61T
Schottky 1A 40V Diode and Rectifier 280-SS14-M3/61T
1A,40V,SM SCHOTTKY RECT Product overview: SS14-M3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS14-M3/61T can be used for catalog matching and distributor lookup.

1A,40V,SM SCHOTTKY RECT Product overview: SS14-M3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS14-M3/61T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 1807952P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1807952P
Schottky Diodes & Rectifiers 1807952P
1A,40V,SM SCHOTTKY RECT

1A,40V,SM SCHOTTKY RECT

Supplier's Site
Schottky Diodes & Rectifiers - 1807406 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1807406
Schottky Diodes & Rectifiers 1807406
1A,40V,SM SCHOTTKY RECT

1A,40V,SM SCHOTTKY RECT

Supplier's Site
Schottky Diodes & Rectifiers - 1807952 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1807952
Schottky Diodes & Rectifiers 1807952
1A,40V,SM SCHOTTKY RECT

1A,40V,SM SCHOTTKY RECT

Supplier's Site
Diodes, Rectifiers - Single - SS14-M3/61T - 1102049-SS14-M3/61T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS14-M3/61T
1102049-SS14-M3/61T
Diodes, Rectifiers - Single - SS14-M3/61T 1102049-SS14-M3/61T
Manufacturer: Vishay Win Source Part Number: 1102049-SS14-M3/61T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A Current - Reverse Leakage @ Vr: 200μA @ 40V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Commercial, Power Management Quantity per package: 1,800

Manufacturer: Vishay
Win Source Part Number: 1102049-SS14-M3/61T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A
Current - Reverse Leakage @ Vr: 200μA @ 40V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Commercial, Power Management
Quantity per package: 1,800

Buy Now Datasheet
Single Diodes - SS14-M3/61TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS14-M3/61TGIDKR-ND
Single Diodes SS14-M3/61TGIDKR-ND
Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - SS14-M3/61TGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS14-M3/61TGITR-ND
Single Diodes SS14-M3/61TGITR-ND
Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - SS14-M3/61TGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS14-M3/61TGICT-ND
Single Diodes SS14-M3/61TGICT-ND
Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS14-M3/61T
Schottky Diodes & Rectifiers SS14-M3/61T
Schottky Diodes & Rectifiers 1A,40V,SM SCHOTTKY RECT

Schottky Diodes & Rectifiers 1A,40V,SM SCHOTTKY RECT

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS14-M3/61T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS14-M3/61T
Discrete Semiconductor Products - Diodes - Rectifiers SS14-M3/61T
DIODE SCHOTTKY 40V 1A DO214AC

DIODE SCHOTTKY 40V 1A DO214AC

Supplier's Site
Single Diodes - SS14-M3/61T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SS14-M3/61T
Single Diodes SS14-M3/61T
DIODE SCHOTTKY 40V 1A DO214AC

DIODE SCHOTTKY 40V 1A DO214AC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-SS14-M3/61T 1807952P 1102049-SS14-M3/61T SS14-M3/61TGIDKR-ND SS14-M3/61T SS14-M3/61T SS14-M3/61T
Product Name Schottky 1A 40V Diode and Rectifier Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - SS14-M3/61T Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Rectifier Configuration / Technology Schottky
Package DO-214AC SMA; DO-214AC (SMA) DO-214AC SMA; DO-214AC, SMA
Unlock Full Specs
to access all available technical data