Vishay Precision Group Diodes, Rectifiers - Single - SS14-E3/5AT SS14-E3/5AT

Description
Manufacturer: Vishay Win Source Part Number: 1102047-SS14-E3/5AT Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A Current - Reverse Leakage @ Vr: 200μA @ 40V Operating Temperature - Junction: -65°C to 125°C Family Name: SS14 Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): CD1607-B140L; SS14FL-TP-HF; BAT165E6874; BAT165L6327; Introduction Date: June 24, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Commercial, Power Management
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1102047-SS14-E3/5AT Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A Current - Reverse Leakage @ Vr: 200μA @ 40V Operating Temperature - Junction: -65°C to 125°C Family Name: SS14 Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): CD1607-B140L; SS14FL-TP-HF; BAT165E6874; BAT165L6327; Introduction Date: June 24, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Commercial, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SS14-E3/5AT - 1102047-SS14-E3/5AT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS14-E3/5AT
1102047-SS14-E3/5AT
Diodes, Rectifiers - Single - SS14-E3/5AT 1102047-SS14-E3/5AT
Manufacturer: Vishay Win Source Part Number: 1102047-SS14-E3/5AT Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A Current - Reverse Leakage @ Vr: 200μA @ 40V Operating Temperature - Junction: -65°C to 125°C Family Name: SS14 Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): CD1607-B140L; SS14FL-TP-HF; BAT165E6874; BAT165L6327; Introduction Date: June 24, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Commercial, Power Management

Manufacturer: Vishay
Win Source Part Number: 1102047-SS14-E3/5AT
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A
Current - Reverse Leakage @ Vr: 200μA @ 40V
Operating Temperature - Junction: -65°C to 125°C
Family Name: SS14
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): CD1607-B140L; SS14FL-TP-HF; BAT165E6874; BAT165L6327;
Introduction Date: June 24, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, Commercial, Power Management

Buy Now Datasheet
Single Diodes - SS14-E3/5ATGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS14-E3/5ATGIDKR-ND
Single Diodes SS14-E3/5ATGIDKR-ND
Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - SS14-E3/5ATGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS14-E3/5ATGICT-ND
Single Diodes SS14-E3/5ATGICT-ND
Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - SS14-E3/5ATGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS14-E3/5ATGITR-ND
Single Diodes SS14-E3/5ATGITR-ND
Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7103689 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7103689
Schottky Diodes & Rectifiers 7103689
Diode Schottky 40V 1A

Diode Schottky 40V 1A

Supplier's Site
Schottky Diodes & Rectifiers - 9190705 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9190705
Schottky Diodes & Rectifiers 9190705
Diode Schottky 40V 1A

Diode Schottky 40V 1A

Supplier's Site
Schottky Diodes & Rectifiers - 7103689P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7103689P
Schottky Diodes & Rectifiers 7103689P
Diode Schottky 40V 1A

Diode Schottky 40V 1A

Supplier's Site
Schottky 40V 1A Diode and Rectifier - 280-SS14-E3/5AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 1A Diode and Rectifier
280-SS14-E3/5AT
Schottky 40V 1A Diode and Rectifier 280-SS14-E3/5AT
Diode Schottky 40V 1A 2-Pin SMA T/R Product overview: SS14-E3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS14-E3/5AT can be used for catalog matching and distributor lookup.

Diode Schottky 40V 1A 2-Pin SMA T/R Product overview: SS14-E3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS14-E3/5AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS14-E3/5AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS14-E3/5AT
Discrete Semiconductor Products - Diodes - Rectifiers SS14-E3/5AT
DIODE SCHOTTKY 40V 1A DO214AC

DIODE SCHOTTKY 40V 1A DO214AC

Supplier's Site
Single Diodes - SS14-E3/5AT - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SS14-E3/5AT
Single Diodes SS14-E3/5AT
DIODE SCHOTTKY 40V 1A DO214AC

DIODE SCHOTTKY 40V 1A DO214AC

Supplier's Site Datasheet
Diode, Schottky, 1A, 40V, Do-214Ac-2; Repetitive Peak Reverse Voltage Vishay - 05W6984 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 1A, 40V, Do-214Ac-2; Repetitive Peak Reverse Voltage Vishay
05W6984
Diode, Schottky, 1A, 40V, Do-214Ac-2; Repetitive Peak Reverse Voltage Vishay 05W6984
DIODE, SCHOTTKY, 1A, 40V, DO-214AC-2; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:500mV; Qualification:- RoHS Compliant: Yes

DIODE, SCHOTTKY, 1A, 40V, DO-214AC-2; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:500mV; Qualification:- RoHS Compliant: Yes

Supplier's Site
Diode, Schottky, 1A, 40V, Do-214Ac-2, Full Reel; Repetitive Peak Reverse Voltage Vishay - 77K8005 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 1A, 40V, Do-214Ac-2, Full Reel; Repetitive Peak Reverse Voltage Vishay
77K8005
Diode, Schottky, 1A, 40V, Do-214Ac-2, Full Reel; Repetitive Peak Reverse Voltage Vishay 77K8005
DIODE, SCHOTTKY, 1A, 40V, DO-214AC-2, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:500mV RoHS Compliant: Yes

DIODE, SCHOTTKY, 1A, 40V, DO-214AC-2, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:500mV RoHS Compliant: Yes

Supplier's Site Datasheet
Schottky Rect, Single, 40V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay - 60AC3863 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 40V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay
60AC3863
Schottky Rect, Single, 40V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay 60AC3863
SCHOTTKY RECT, SINGLE, 40V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage VF Max:500mV; Forward Surge Current RoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 40V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage VF Max:500mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site
Vishay SS14-E3/5AT, SMT Schottky Diode, 40V 1A, 2-Pin DO-214AC - 884-SS14-E3/5AT - Utmel Electronic Limited
Hong Kong, China
Vishay SS14-E3/5AT, SMT Schottky Diode, 40V 1A, 2-Pin DO-214AC
884-SS14-E3/5AT
Vishay SS14-E3/5AT, SMT Schottky Diode, 40V 1A, 2-Pin DO-214AC 884-SS14-E3/5AT
Vishay SS14-E3/5AT, SMT Schottky Diode, 40V 1A, 2-Pin DO-214AC

Vishay SS14-E3/5AT, SMT Schottky Diode, 40V 1A, 2-Pin DO-214AC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Rectifiers Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes
Product Number 1102047-SS14-E3/5AT SS14-E3/5ATGIDKR-ND 7103689 7103689P 280-SS14-E3/5AT SS14-E3/5AT SS14-E3/5AT 05W6984 60AC3863 884-SS14-E3/5AT
Product Name Diodes, Rectifiers - Single - SS14-E3/5AT Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky 40V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Diode, Schottky, 1A, 40V, Do-214Ac-2; Repetitive Peak Reverse Voltage Vishay Schottky Rect, Single, 40V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay Vishay SS14-E3/5AT, SMT Schottky Diode, 40V 1A, 2-Pin DO-214AC
Life Cycle Stage Active Active Active
Package SMA; DO-214AC (SMA) Do-214ac (sma) DO-214AC Tape and Reel SMA SMA; DO-214AC, SMA SMA; DO-214AC (SMA) DO-214AC SMA; DO-214AC, SMA
VF 0.5000 volts 0.5000 volts 0.5000 volts 0.5000 volts 0.5000 volts 0.5000 volts
Tj -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F) -65 C (-85 F) -65 to 125 C (-85 to 257 F)
Rectifier Configuration / Technology Schottky
Unlock Full Specs
to access all available technical data