Vishay Intertechnology, Inc. Single Diodes SS14-7001HE3_A/I

Description
Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SS14-7001HE3_A/I-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS14-7001HE3_A/I-ND
Single Diodes SS14-7001HE3_A/I-ND
Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes, Rectifiers - Single - SS14-7001HE3_A/I - 1102045-SS14-7001HE3_A/I - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS14-7001HE3_A/I
1102045-SS14-7001HE3_A/I
Diodes, Rectifiers - Single - SS14-7001HE3_A/I 1102045-SS14-7001HE3_A/I
Manufacturer: Vishay Win Source Part Number: 1102045-SS14-7001HE3 _A/I Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A Current - Reverse Leakage @ Vr: 200μA @ 40V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1102045-SS14-7001HE3_A/I
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A
Current - Reverse Leakage @ Vr: 200μA @ 40V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky 40V 1A Diode and Rectifier - 280-SS14-7001HE3_A/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 1A Diode and Rectifier
280-SS14-7001HE3_A/I
Schottky 40V 1A Diode and Rectifier 280-SS14-7001HE3_A/I
DIODE SCHOTTKY 40V 1A DO214AC Product overview: SS14-7001HE3_A/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS14-7001HE3_A/I can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 1A DO214AC Product overview: SS14-7001HE3_A/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS14-7001HE3_A/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS14-7001HE3_A/I
Discrete Semiconductor Products - Diodes - Rectifiers SS14-7001HE3_A/I
DIODE SCHOTTKY 40V 1A DO214AC

DIODE SCHOTTKY 40V 1A DO214AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number SS14-7001HE3_A/I-ND 1102045-SS14-7001HE3_A/I 280-SS14-7001HE3_A/I SS14-7001HE3_A/I
Product Name Single Diodes Diodes, Rectifiers - Single - SS14-7001HE3_A/I Schottky 40V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data