Vishay Intertechnology, Inc. Single Diodes SS14-6605HE3_A/H

Description
Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SS14-6605HE3_A/H-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS14-6605HE3_A/H-ND
Single Diodes SS14-6605HE3_A/H-ND
Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes, Rectifiers - Single - SS14-6605HE3_A/H - 340427-SS14-6605HE3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS14-6605HE3_A/H
340427-SS14-6605HE3_A/H
Diodes, Rectifiers - Single - SS14-6605HE3_A/H 340427-SS14-6605HE3_A/H
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 340427-SS14-6605HE3_ A/H Packaging: Tape and Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 1A Operating Temperature - Junction: -65°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: DO-214AC (SMA) Manufacturer Package: DO-214AC, SMA Voltage - DC Reverse (Vr) (Maximum): 40V Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,800 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 500mV at 1A Current - Reverse Leakage at Vr: 200μA at 40V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 340427-SS14-6605HE3_A/H
Packaging: Tape and Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 1A
Operating Temperature - Junction: -65°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-214AC (SMA)
Manufacturer Package: DO-214AC, SMA
Voltage - DC Reverse (Vr) (Maximum): 40V
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,800
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 500mV at 1A
Current - Reverse Leakage at Vr: 200μA at 40V

Buy Now
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS14-6605HE3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers SS14-6605HE3_A/H
DIODE SCHOTTKY 40V 1A DO214AC

DIODE SCHOTTKY 40V 1A DO214AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers
Product Number SS14-6605HE3_A/H-ND 340427-SS14-6605HE3_A/H SS14-6605HE3_A/H
Product Name Single Diodes Diodes, Rectifiers - Single - SS14-6605HE3_A/H Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data