Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 802067-SS13-E3/5AT
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 1A
Operating Temperature - Junction: -65°C ~ 125°C
Supplier Device Package: DO-214AC (SMA)
Manufacturer Package: DO-214AC, SMA
Voltage - DC Reverse (Vr) (Maximum): 30V
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 7,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 500mV at 1A
Current - Reverse Leakage at Vr: 200μA at 30V
Part Number Series: SS13
Diode Schottky 30V 1A 2-Pin SMA T/R Product overview: SS13-E3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS13-E3/5AT can be used for catalog matching and distributor lookup.
Diode Schottky 30V 1A Surface Mount DO-214AC (SMA)
Diode Schottky 30V 1A Surface Mount DO-214AC (SMA)
Diode Schottky 30V 1A Surface Mount DO-214AC (SMA)
DIODE SCHOTTKY 30V 1A DO214AC
Schottky Diodes & Rectifiers 30 Volt 1.0 Amp 40 Amp IFSM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 802067-SS13-E3/5AT | 280-SS13-E3/5AT | SS13-E3/5ATGITR-ND | SS13-E3/5AT | SS13-E3/5AT |
| Product Name | Diodes, Rectifiers - Single - SS13-E3/5AT | Schottky 30V 1A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| VF | 0.5000 volts | 0.5000 volts | |||
| Tj | -65 to 125 C (-85 to 257 F) | -65 C (-85 F) | -65 to 125 C (-85 to 257 F) | ||
| Package | Tape and Reel | SMA | SMA (DO-214AC) |