Vishay Intertechnology, Inc. Through Hole Resistors SR3R0100JE66

Description
10 mOhms ±5% 3W Through Hole Resistor Radial Current Sense Wirewound
Request a Quote Datasheet
Description
10 mOhms ±5% 3W Through Hole Resistor Radial Current Sense Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - SR3R0100JE66-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
SR3R0100JE66-ND
Through Hole Resistors SR3R0100JE66-ND
10 mOhms ±5% 3W Through Hole Resistor Radial Current Sense Wirewound

10 mOhms ±5% 3W Through Hole Resistor Radial Current Sense Wirewound

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number SR3R0100JE66-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound
Mounting / Packaging Radial
Resistance Range 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers