Vishay Intertechnology, Inc. Through Hole Resistors SR35L000KE66

Description
5 mOhms ±10% 3W Through Hole Resistor Radial Current Sense Wirewound
Request a Quote Datasheet
Description
5 mOhms ±10% 3W Through Hole Resistor Radial Current Sense Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - SR35L000KE66-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
SR35L000KE66-ND
Through Hole Resistors SR35L000KE66-ND
5 mOhms ±10% 3W Through Hole Resistor Radial Current Sense Wirewound

5 mOhms ±10% 3W Through Hole Resistor Radial Current Sense Wirewound

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number SR35L000KE66-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound
Mounting / Packaging Radial Leads; Radial
Resistance Range 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details