Vishay Precision Group Through Hole Resistors SR32L500FE66

Description
2.5 mOhms ±1% 3W Through Hole Resistor Radial Current Sense Wirewound
Request a Quote Datasheet
Description
2.5 mOhms ±1% 3W Through Hole Resistor Radial Current Sense Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-3933-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-3933-ND
Through Hole Resistors 541-3933-ND
2.5 mOhms ±1% 3W Through Hole Resistor Radial Current Sense Wirewound

2.5 mOhms ±1% 3W Through Hole Resistor Radial Current Sense Wirewound

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 541-3933-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound
Mounting / Packaging Radial Leads; Radial
Resistance Range 0.0025 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details