Vishay Intertechnology, Inc. FET, MOSFET Arrays SQUN700E-T1_GE3

Description
Mosfet Array 2 N-Channel (Dual), P-Channel 200V, 40V 16A (Tc), 30A (Tc) 50W (Tc), 48W (Tc) Surface Mount Die
Request a Quote
Description
Mosfet Array 2 N-Channel (Dual), P-Channel 200V, 40V 16A (Tc), 30A (Tc) 50W (Tc), 48W (Tc) Surface Mount Die
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SQUN700E is an automotive-qualified triple-die MOSFET package containing one 40 V N-channel, one 40 V P-channel, and one 200 V N-channel MOSFET. It is housed in a PowerPAK 5 x 9 mm surface-mount package and meets AEC-Q101 standards. The N-channel devices have a maximum drain-source voltage of 40 V and 200 V, respectively, with on-resistance of 0.0092 Ω and 0.075 Ω at 10 V gate drive. The P-channel device has a maximum drain-source voltage of -40 V and an on-resistance of 0.030 Ω at 10 V gate drive. Continuous drain current ratings are 30 A, -30 A, and 16 A for the respective devices at 25 °C. The device supports single-pulse avalanche energy up to 35 mJ, 31 mJ, and 12.8 mJ, and operates from -55 °C to +175 °C junction temperature.

Datasheet Summary
Powered by GS/AI

The SQUN700E is an automotive-qualified triple-die MOSFET package containing one 40 V N-channel, one 40 V P-channel, and one 200 V N-channel MOSFET. It is housed in a PowerPAK 5 x 9 mm surface-mount package and meets AEC-Q101 standards. The N-channel devices have a maximum drain-source voltage of 40 V and 200 V, respectively, with on-resistance of 0.0092 Ω and 0.075 Ω at 10 V gate drive. The P-channel device has a maximum drain-source voltage of -40 V and an on-resistance of 0.030 Ω at 10 V gate drive. Continuous drain current ratings are 30 A, -30 A, and 16 A for the respective devices at 25 °C. The device supports single-pulse avalanche energy up to 35 mJ, 31 mJ, and 12.8 mJ, and operates from -55 °C to +175 °C junction temperature.

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 742-SQUN700E-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SQUN700E-T1_GE3TR-ND
FET, MOSFET Arrays 742-SQUN700E-T1_GE3TR-ND
Mosfet Array 2 N-Channel (Dual), P-Channel 200V, 40V 16A (Tc), 30A (Tc) 50W (Tc), 48W (Tc) Surface Mount Die

Mosfet Array 2 N-Channel (Dual), P-Channel 200V, 40V 16A (Tc), 30A (Tc) 50W (Tc), 48W (Tc) Surface Mount Die

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 742-SQUN700E-T1_GE3TR-ND
Product Name FET, MOSFET Arrays
Package Type Die
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1223250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT26; Sot-26
View Details
730A IGBT MODULE FOR ONE PHASE 400/480V - SK-H1-QOUT-D730 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details