Automotive N-Channel 150 V MOSFET
N-Channel 150V 18A (Tc) 62.5W (Tc) Surface Mount PowerPAK® 1212-8W
N-Channel 150V 18A (Tc) 62.5W (Tc) Surface Mount PowerPAK® 1212-8W
N-Channel 150V 18A (Tc) 62.5W (Tc) Surface Mount PowerPAK® 1212-8W
AUTOMOTIVE N-CHANNEL 150 V (D-S)
AUTOMOTIVE N-CHANNEL 150 V (D-S)
MOSFET, N-CH, 150V, 18A, 175DEG C, 62.3W ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2282971 | 742-SQSA70CENW-T1_GE3CT-ND | SQSA70CENW-T1_GE3 | SQSA70CENW-T1_GE3 | 50AJ6100 |
| Product Name | MOSFETs | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 150V, 18A, 175Deg C, 62.3W Rohs Compliant Vishay |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | PowerPAK 1212 | PowerPAK® 1212-8W | PowerPAK® 1212-8W | Surface Mount | TO-3 |
| Transistor Grade / Operating Range | Automotive | ||||
| Transistor Technology / Material | MOSFET (Metal Oxide) | ||||
| V(BR)DSS | 150 volts |