Vishay Precision Group Automotive 60V 6A MOSFET Transistor SQS966ENW-T1_GE3

Description
Trans MOSFET N-CH 60V 6A 8-Pin PowerPAK 1212-W EP T/R Automotive AEC-Q101 Product overview: SQS966ENW-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQS966ENW-T1_GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET N-CH 60V 6A 8-Pin PowerPAK 1212-W EP T/R Automotive AEC-Q101 Product overview: SQS966ENW-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQS966ENW-T1_GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 60V 6A MOSFET Transistor
278-SQS966ENW-T1_GE3
Automotive 60V 6A MOSFET Transistor 278-SQS966ENW-T1_GE3
Trans MOSFET N-CH 60V 6A 8-Pin PowerPAK 1212-W EP T/R Automotive AEC-Q101 Product overview: SQS966ENW-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQS966ENW-T1_GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 60V 6A 8-Pin PowerPAK 1212-W EP T/R Automotive AEC-Q101 Product overview: SQS966ENW-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQS966ENW-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1278533-SQS966ENW-T1_GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1278533-SQS966ENW-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1278533-SQS966ENW-T1_GE3
Win Source Part Number: 1278533-SQS966ENW-T1 _GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: Automotive, AEC-Q101, TrenchFET® Standard Package: 3,000 FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 60V Current - Continuous Drain (Id) @ 25°C: 6A (Tc) Rds On (Max) @ Id, Vgs: 36mOhm @ 1.25A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power - Max: 27.8W (Tc) Mounting Type: Surface Mount, Wettable Flank Package / Case: PowerPAK® 1212-8W Dual Supplier Device Package: PowerPAK® 1212-8W Dual Gate Charge (Qg) (Max) @ Vgs: 8.8nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 572pF @ 25V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Siliconix Other Names: SQS966ENW-T1_GE3CT,S QS966ENW-T1_GE3DKR,S QS966ENW-T1_GE3TR Base Product Number: SQS966

Win Source Part Number: 1278533-SQS966ENW-T1_GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: Automotive, AEC-Q101, TrenchFET®
Standard Package: 3,000
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 60V
Current - Continuous Drain (Id) @ 25°C: 6A (Tc)
Rds On (Max) @ Id, Vgs: 36mOhm @ 1.25A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power - Max: 27.8W (Tc)
Mounting Type: Surface Mount, Wettable Flank
Package / Case: PowerPAK® 1212-8W Dual
Supplier Device Package: PowerPAK® 1212-8W Dual
Gate Charge (Qg) (Max) @ Vgs: 8.8nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 572pF @ 25V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Siliconix
Other Names: SQS966ENW-T1_GE3CT,SQS966ENW-T1_GE3DKR,SQS966ENW-T1_GE3TR
Base Product Number: SQS966

Buy Now Datasheet
FET, MOSFET Arrays - SQS966ENW-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SQS966ENW-T1_GE3CT-ND
FET, MOSFET Arrays SQS966ENW-T1_GE3CT-ND
Mosfet Array 2 N-Channel (Dual) 60V 6A (Tc) 27.8W (Tc) Surface Mount, Wettable Flank PowerPAK® 1212-8W Dual

Mosfet Array 2 N-Channel (Dual) 60V 6A (Tc) 27.8W (Tc) Surface Mount, Wettable Flank PowerPAK® 1212-8W Dual

Buy Now Datasheet
FET, MOSFET Arrays - SQS966ENW-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SQS966ENW-T1_GE3DKR-ND
FET, MOSFET Arrays SQS966ENW-T1_GE3DKR-ND
Mosfet Array 2 N-Channel (Dual) 60V 6A (Tc) 27.8W (Tc) Surface Mount, Wettable Flank PowerPAK® 1212-8W Dual

Mosfet Array 2 N-Channel (Dual) 60V 6A (Tc) 27.8W (Tc) Surface Mount, Wettable Flank PowerPAK® 1212-8W Dual

Buy Now Datasheet
FET, MOSFET Arrays - SQS966ENW-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SQS966ENW-T1_GE3TR-ND
FET, MOSFET Arrays SQS966ENW-T1_GE3TR-ND
Mosfet Array 2 N-Channel (Dual) 60V 6A (Tc) 27.8W (Tc) Surface Mount, Wettable Flank PowerPAK® 1212-8W Dual

Mosfet Array 2 N-Channel (Dual) 60V 6A (Tc) 27.8W (Tc) Surface Mount, Wettable Flank PowerPAK® 1212-8W Dual

Buy Now Datasheet
FET, MOSFET Arrays - SQS966ENW-T1_GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SQS966ENW-T1_GE3
FET, MOSFET Arrays SQS966ENW-T1_GE3
MOSFET N-CHAN 60V

MOSFET N-CHAN 60V

Supplier's Site Datasheet
MOSFET 60V Vds 20V Vgs PowerPAK 1212-8W

MOSFET 60V Vds 20V Vgs PowerPAK 1212-8W

Buy Now Datasheet
Mosfet, Aec-Q101, Dual N-Ch, 60V, 6A; Transistor Polarity Vishay - 81AC2830 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, Dual N-Ch, 60V, 6A; Transistor Polarity Vishay
81AC2830
Mosfet, Aec-Q101, Dual N-Ch, 60V, 6A; Transistor Polarity Vishay 81AC2830
MOSFET, AEC-Q101, DUAL N-CH, 60V, 6A; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:6A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.028ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, DUAL N-CH, 60V, 6A; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:6A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.028ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQS966ENW-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQS966ENW-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQS966ENW-T1_GE3
MOSFET 2N-CH 60V 6A PWRPAK1212

MOSFET 2N-CH 60V 6A PWRPAK1212

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SQS966ENW-T1_GE3 1278533-SQS966ENW-T1_GE3 SQS966ENW-T1_GE3CT-ND SQS966ENW-T1_GE3 SQS966ENW-T1_GE3 81AC2830 SQS966ENW-T1_GE3
Product Name Automotive 60V 6A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays FET, MOSFET Arrays FET, MOSFET Arrays MOSFET Mosfet, Aec-Q101, Dual N-Ch, 60V, 6A; Transistor Polarity Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
Transconductance 0.0028 kS
PD 27.8 milliwatts
Unlock Full Specs
to access all available technical data