N-Channel 40V 16A (Tc) 62W (Tc) Surface Mount PowerPAK® 1212-8
N-Channel 40V 16A (Tc) 62W (Tc) Surface Mount PowerPAK® 1212-8
MOSFET 40V 16A 62W AEC-Q101 Qualified
MOSFET N-CH 40V 16A PPAK1212-8
MOSFET N-CH 40V 16A PPAK1212-8
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SQS484EN-T1_GE3CT-ND | SQS484EN-T1_GE3 | SQS484EN-T1_GE3 | SQS484EN-T1_GE3 |
| Product Name | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | PowerPAK® 1212-8 | PowerPAKR 1212-8 | PowerPAK® 1212-8 | |
| Transistor Grade / Operating Range | Automotive | |||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) |