Power Field-Effect Transistor, Product overview: SQS484EN-T1_BE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQS484EN-T1_BE3 can be used for catalog matching and distributor lookup.
N-Channel 40V 16A (Tc) 62W (Tc) Surface Mount PowerPAK® 1212-8
N-Channel 40V 16A (Tc) 62W (Tc) Surface Mount PowerPAK® 1212-8
N-Channel 40V 16A (Tc) 62W (Tc) Surface Mount PowerPAK® 1212-8
MOSFET, N-CH, 40V, 16A, POWERPAK 1212; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:16A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes
MOSFET N-CH 40V 16A 1212-8
MOSFET N-CH 40V 16A 1212-8
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-SQS484EN-T1_BE3 | 742-SQS484EN-T1_BE3CT-ND | 78AH6673 | SQS484EN-T1_BE3 | SQS484EN-T1_BE3 |
| Product Name | MOSFET Transistor | Single FETs, MOSFETs | Mosfet, N-Ch, 40V, 16A, Powerpak 1212; Channel Type Vishay | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Package Type | PowerPAK® 1212-8 | TO-3 | PowerPAKR 1212-8 | PowerPAK® 1212-8 | |
| Transistor Grade / Operating Range | Automotive | ||||
| IDSS | 16000 milliamps | 16000 milliamps | |||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |