Vishay Precision Group N-Channel 16A 30V 0.01ohm MOSFET Transistor SQS482ENW-T1_GE3

Description
Power Field-Effect Transistor, 16A I(D), 30V, 0.01ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, Product overview: SQS482ENW-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 16A, 30V, 0.01ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 16A, 30V, 0.01ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQS482ENW-T1_GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Field-Effect Transistor, 16A I(D), 30V, 0.01ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, Product overview: SQS482ENW-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 16A, 30V, 0.01ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 16A, 30V, 0.01ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQS482ENW-T1_GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 16A 30V 0.01ohm MOSFET Transistor
278-SQS482ENW-T1_GE3
N-Channel 16A 30V 0.01ohm MOSFET Transistor 278-SQS482ENW-T1_GE3
Power Field-Effect Transistor, 16A I(D), 30V, 0.01ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, Product overview: SQS482ENW-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 16A, 30V, 0.01ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 16A, 30V, 0.01ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQS482ENW-T1_GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 16A I(D), 30V, 0.01ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, Product overview: SQS482ENW-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 16A, 30V, 0.01ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 16A, 30V, 0.01ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQS482ENW-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277854-SQS482ENW-T1_GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277854-SQS482ENW-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277854-SQS482ENW-T1_GE3
Win Source Part Number: 1277854-SQS482ENW-T1 _GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchFET® Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 16A (Tc) Rds On (Max) @ Id, Vgs: 8.5mOhm @ 16.4A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 62W (Tc) Package / Case: PowerPAK® 1212-8W Supplier Device Package: PowerPAK® 1212-8W Gate Charge (Qg) (Max) @ Vgs: 39 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1865 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Siliconix Other Names: SQS482ENW-T1_GE3TR,S QS482ENW-T1_GE3CT,SQ S482ENW-T1_GE3DKR Base Product Number: SQS482 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1277854-SQS482ENW-T1_GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, TrenchFET®
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 16A (Tc)
Rds On (Max) @ Id, Vgs: 8.5mOhm @ 16.4A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 62W (Tc)
Package / Case: PowerPAK® 1212-8W
Supplier Device Package: PowerPAK® 1212-8W
Gate Charge (Qg) (Max) @ Vgs: 39 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1865 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Siliconix
Other Names: SQS482ENW-T1_GE3TR,SQS482ENW-T1_GE3CT,SQS482ENW-T1_GE3DKR
Base Product Number: SQS482
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - SQS482ENW-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQS482ENW-T1_GE3CT-ND
Single FETs, MOSFETs SQS482ENW-T1_GE3CT-ND
N-Channel 30V 16A (Tc) 62W (Tc) Surface Mount PowerPAK® 1212-8W

N-Channel 30V 16A (Tc) 62W (Tc) Surface Mount PowerPAK® 1212-8W

Buy Now Datasheet
Single FETs, MOSFETs - SQS482ENW-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQS482ENW-T1_GE3TR-ND
Single FETs, MOSFETs SQS482ENW-T1_GE3TR-ND
N-Channel 30V 16A (Tc) 62W (Tc) Surface Mount PowerPAK® 1212-8W

N-Channel 30V 16A (Tc) 62W (Tc) Surface Mount PowerPAK® 1212-8W

Buy Now Datasheet
Single FETs, MOSFETs - SQS482ENW-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQS482ENW-T1_GE3DKR-ND
Single FETs, MOSFETs SQS482ENW-T1_GE3DKR-ND
N-Channel 30V 16A (Tc) 62W (Tc) Surface Mount PowerPAK® 1212-8W

N-Channel 30V 16A (Tc) 62W (Tc) Surface Mount PowerPAK® 1212-8W

Buy Now Datasheet
MOSFET 30V Vds -/+20V Vgs PowerPAK 1212-8W

MOSFET 30V Vds -/+20V Vgs PowerPAK 1212-8W

Buy Now Datasheet
Mosfet, N-Ch, 30V, 16A, 175Deg C, 62W; Transistor Polarity Vishay - 81AC2828 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 16A, 175Deg C, 62W; Transistor Polarity Vishay
81AC2828
Mosfet, N-Ch, 30V, 16A, 175Deg C, 62W; Transistor Polarity Vishay 81AC2828
MOSFET, N-CH, 30V, 16A, 175DEG C, 62W; Transistor Polarity:N Channel; Continuous Drain Current Id:16A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.007ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

MOSFET, N-CH, 30V, 16A, 175DEG C, 62W; Transistor Polarity:N Channel; Continuous Drain Current Id:16A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.007ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQS482ENW-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQS482ENW-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQS482ENW-T1_GE3
MOSFET N-CH 30V 16A PPAK1212-8W

MOSFET N-CH 30V 16A PPAK1212-8W

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SQS482ENW-T1_GE3 1277854-SQS482ENW-T1_GE3 SQS482ENW-T1_GE3CT-ND SQS482ENW-T1_GE3 81AC2828 SQS482ENW-T1_GE3
Product Name N-Channel 16A 30V 0.01ohm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 30V, 16A, 175Deg C, 62W; Transistor Polarity Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 C (-67 F)
Polarity N-Channel N-Channel
Package Type SOT3 PowerPAK® 1212-8W TO-3 PowerPAKR 1212-8W
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data