Manufacturer: Vishay
Win Source Part Number: 1101753-SQS482EN-T1_
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 62W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PowerPAK 1212-8
Dimension: PowerPAK 1212-8
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 16A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 39nC @ 10V
Max Input Capacitance: 1865pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8.5 mOhm @ 16.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
N-Channel 30V 16A (Tc) 62W (Tc) Surface Mount PowerPAK® 1212-8
N-Channel 30V 16A (Tc) 62W (Tc) Surface Mount PowerPAK® 1212-8
N-Channel 30V 16A (Tc) 62W (Tc) Surface Mount PowerPAK® 1212-8
MOSFET N-CH 30V 16A PPAK1212-8 Product overview: SQS482EN-T1_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQS482EN-T1_GE3 can be used for catalog matching and distributor lookup.
MOSFET 30V 16A 62W AEC-Q101 Qualified
MOSFET N-CH 30V 16A PPAK1212-8
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1101753-SQS482EN-T1_GE3 | SQS482EN-T1_GE3TR-ND | 278-SQS482EN-T1_GE3 | SQS482EN-T1_GE3 | SQS482EN-T1_GE3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQS482EN-T1_GE3 | Single FETs, MOSFETs | 30V 16A MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | ||
| V(BR)DSS | 30 volts | ||||
| PD | 62000 milliwatts | 62 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Package Type | SOT3; PowerPAK 1212-8 | PowerPAK® 1212-8 | Tape & Reel (TR) | Surface Mount |