Vishay Precision Group Single FETs, MOSFETs SQS481ENW-T1_GE3

Description
P-Channel 150V 4.7A (Tc) 62.5W (Tc) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet
Description
P-Channel 150V 4.7A (Tc) 62.5W (Tc) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SQS481ENW-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQS481ENW-T1_GE3TR-ND
Single FETs, MOSFETs SQS481ENW-T1_GE3TR-ND
P-Channel 150V 4.7A (Tc) 62.5W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 150V 4.7A (Tc) 62.5W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SQS481ENW-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQS481ENW-T1_GE3CT-ND
Single FETs, MOSFETs SQS481ENW-T1_GE3CT-ND
P-Channel 150V 4.7A (Tc) 62.5W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 150V 4.7A (Tc) 62.5W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SQS481ENW-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQS481ENW-T1_GE3DKR-ND
Single FETs, MOSFETs SQS481ENW-T1_GE3DKR-ND
P-Channel 150V 4.7A (Tc) 62.5W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 150V 4.7A (Tc) 62.5W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Singapore, Singapore
Automotive 150V 4.7A MOSFET Transistor
278-SQS481ENW-T1_GE3
Automotive 150V 4.7A MOSFET Transistor 278-SQS481ENW-T1_GE3
Trans MOSFET P-CH 150V 4.7A Automotive AEC-Q101 8-Pin PowerPAK 1212-W EP T/R Product overview: SQS481ENW-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150V, 4.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 150V, 4.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQS481ENW-T1_GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 150V 4.7A Automotive AEC-Q101 8-Pin PowerPAK 1212-W EP T/R Product overview: SQS481ENW-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150V, 4.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 150V, 4.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQS481ENW-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQS481ENW-T1_GE3 - 897281-SQS481ENW-T1_GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQS481ENW-T1_GE3
897281-SQS481ENW-T1_GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQS481ENW-T1_GE3 897281-SQS481ENW-T1_GE3
Manufacturer: Vishay Win Source Part Number: 897281-SQS481ENW-T1_ GE3 Series: Automotive, AEC-Q101, TrenchFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: P-Channel 150 V 4.7A (Tc) 62.5W (Tc) Surface Mount PowerPAK® 1212-8 Package: PowerPAK® 1212-8 Package: Reel - TR Mounting: Surface Mount Family Name: SQS481 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® 1212-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SQS481ENW-T1_GE3DKR, SQS481ENW-T1_GE3CT, SQS481ENW-T1_GE3TR

Manufacturer: Vishay
Win Source Part Number: 897281-SQS481ENW-T1_GE3
Series: Automotive, AEC-Q101, TrenchFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: P-Channel 150 V 4.7A (Tc) 62.5W (Tc) Surface Mount PowerPAK® 1212-8
Package: PowerPAK® 1212-8
Package: Reel - TR
Mounting: Surface Mount
Family Name: SQS481
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® 1212-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SQS481ENW-T1_GE3DKR, SQS481ENW-T1_GE3CT, SQS481ENW-T1_GE3TR

Buy Now Datasheet
Triode/MOS Tube/Transistor >> MOSFETs - SQS481ENW-T1_GE3 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SQS481ENW-T1_GE3
Triode/MOS Tube/Transistor >> MOSFETs SQS481ENW-T1_GE3
150V 4.7A 1.095Ω@5A,10V 62.5W 3.5V@250uA P Channel PowerPAK1212-8 MOSFETs ROHS

150V 4.7A 1.095Ω@5A,10V 62.5W 3.5V@250uA P Channel PowerPAK1212-8 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQS481ENW-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQS481ENW-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQS481ENW-T1_GE3
MOSFET P-CH 150V 4.7A PPAK1212-8

MOSFET P-CH 150V 4.7A PPAK1212-8

Supplier's Site
Single FETs, MOSFETs - SQS481ENW-T1_GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQS481ENW-T1_GE3
Single FETs, MOSFETs SQS481ENW-T1_GE3
MOSFET P-CH 150V 4.7A PPAK1212-8

MOSFET P-CH 150V 4.7A PPAK1212-8

Supplier's Site Datasheet
Mosfet, Aec-Q101, P-Ch, Powerpak 1212; Transistor Polarity Vishay - 15AC8701 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, P-Ch, Powerpak 1212; Transistor Polarity Vishay
15AC8701
Mosfet, Aec-Q101, P-Ch, Powerpak 1212; Transistor Polarity Vishay 15AC8701
MOSFET, AEC-Q101, P-CH, POWERPAK 1212; Transistor Polarity:P Channel; Continuous Drain Current Id:-4.7A; Drain Source Voltage Vds:-150V; On Resistance Rds(on):0.91ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, P-CH, POWERPAK 1212; Transistor Polarity:P Channel; Continuous Drain Current Id:-4.7A; Drain Source Voltage Vds:-150V; On Resistance Rds(on):0.91ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET -150V Vds PowerPAK AEC-Q101 Qualified

MOSFET -150V Vds PowerPAK AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SQS481ENW-T1_GE3TR-ND 278-SQS481ENW-T1_GE3 897281-SQS481ENW-T1_GE3 SQS481ENW-T1_GE3 SQS481ENW-T1_GE3 SQS481ENW-T1_GE3 15AC8701 SQS481ENW-T1_GE3
Product Name Single FETs, MOSFETs Automotive 150V 4.7A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQS481ENW-T1_GE3 Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, Aec-Q101, P-Ch, Powerpak 1212; Transistor Polarity Vishay MOSFET
Polarity P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type PowerPAK® 1212-8 Tape and Reel SOT3; PowerPAK® 1212-8 PowerPAKR 1212-8 PowerPAK® 1212-8 TO-3
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
V(BR)DSS 150 volts 150 volts 150 volts
Unlock Full Specs
to access all available technical data