The Vishay N-Channel MOSFET (part number 75AH9235) is rated for a maximum drain-source voltage of 60V and a continuous drain current of 8A. It features a maximum power dissipation of 33W at a case temperature of 25°C, with a thermal resistance of 4.5°C/W from junction to case. The device operates within a temperature range of -55°C to +175°C and is AEC-Q101 qualified, making it suitable for automotive applications. The on-state resistance is specified at 0.063Ω when the gate-source voltage is 10V and 0.082Ω at 4.5V. The MOSFET is housed in a PowerPAK 1212-8 package, which is a leadless design that may require specific soldering techniques. This component is RoHS compliant and has been tested for gate charge and dynamic characteristics, ensuring reliable performance in various applications.
N-Channel 60V 8A (Tc) 33W (Tc) Surface Mount PowerPAK® 1212-8
N-Channel 60V 8A (Tc) 33W (Tc) Surface Mount PowerPAK® 1212-8
N-Channel 60V 8A (Tc) 33W (Tc) Surface Mount PowerPAK® 1212-8
Power Field-Effect Transistor, 8A I(D), 60V, 0.063ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, LEADLESS, 1212-8, POWERPAK-8 Product overview: SQS462EN-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 8A, 60V, 0.063ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8A, 60V, 0.063ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQS462EN-T1_GE3 can be used for catalog matching and distributor lookup.
MOSFET N-Ch 60V 8A 175C PowerPAK 1212-8
MOSFET N-Ch 60V 8A 175C PowerPAK 1212-8
MOSFET N-Ch 60V 8A 175C PowerPAK 1212-8
MOSFET N-CH 60V 8A PPAK1212-8
MOSFET, N-CH, 60V, 8A, 175DEG C, 33W ROHS COMPLIANT: YES
MOSFET 60V 8A 33W AEC-Q101 Qualified
MOSFET N-CH 60V 8A PPAK1212-8
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | SQS462EN-T1_GE3CT-ND | 278-SQS462EN-T1_GE3 | 7879525P | 7879525 | SQS462EN-T1_GE3 | 75AH9235 | SQS462EN-T1_GE3 | SQS462EN-T1_GE3 |
| Product Name | Single FETs, MOSFETs | N-Channel 8A 60V 0.063ohm MOSFET Transistor | MOSFETs | MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 60V, 8A, 175Deg C, 33W Rohs Compliant Vishay | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||||
| Package Type | PowerPAK® 1212-8 | PowerPAK 1212 | Powerpak 1212 | PowerPAK® 1212-8 | TO-3 | PowerPAKR 1212-8 | ||
| Transistor Grade / Operating Range | Automotive | |||||||
| MOSFET Operating Mode | Enhancement | |||||||
| Number of units in IC | 1 |