Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQS460EN-T1_GE3 SQS460EN-T1_GE3

Description
Manufacturer: Vishay Win Source Part Number: 897280-SQS460EN-T1_G E3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 8A (Tc) 39W (Tc) Surface Mount PowerPAK® 1212-8 Package: PowerPAK® 1212-8 Package: Reel - TR Mounting: Surface Mount Family Name: SQS460 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® 1212-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SQS460EN-T1-GE3, SQS460EN-T1_GE3DKR, SQS460EN-T1_GE3CT, SQS460EN-T1-GE3-ND, SQS460EN-T1_GE3TR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 897280-SQS460EN-T1_G E3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 8A (Tc) 39W (Tc) Surface Mount PowerPAK® 1212-8 Package: PowerPAK® 1212-8 Package: Reel - TR Mounting: Surface Mount Family Name: SQS460 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® 1212-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SQS460EN-T1-GE3, SQS460EN-T1_GE3DKR, SQS460EN-T1_GE3CT, SQS460EN-T1-GE3-ND, SQS460EN-T1_GE3TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQS460EN-T1_GE3 - 897280-SQS460EN-T1_GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQS460EN-T1_GE3
897280-SQS460EN-T1_GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQS460EN-T1_GE3 897280-SQS460EN-T1_GE3
Manufacturer: Vishay Win Source Part Number: 897280-SQS460EN-T1_G E3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 8A (Tc) 39W (Tc) Surface Mount PowerPAK® 1212-8 Package: PowerPAK® 1212-8 Package: Reel - TR Mounting: Surface Mount Family Name: SQS460 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® 1212-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SQS460EN-T1-GE3, SQS460EN-T1_GE3DKR, SQS460EN-T1_GE3CT, SQS460EN-T1-GE3-ND, SQS460EN-T1_GE3TR

Manufacturer: Vishay
Win Source Part Number: 897280-SQS460EN-T1_GE3
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 8A (Tc) 39W (Tc) Surface Mount PowerPAK® 1212-8
Package: PowerPAK® 1212-8
Package: Reel - TR
Mounting: Surface Mount
Family Name: SQS460
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® 1212-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SQS460EN-T1-GE3, SQS460EN-T1_GE3DKR, SQS460EN-T1_GE3CT, SQS460EN-T1-GE3-ND, SQS460EN-T1_GE3TR

Buy Now Datasheet
Singapore, Singapore
N-Channel 8A 60V 0.04ohm MOSFET Transistor
278-SQS460EN-T1_GE3
N-Channel 8A 60V 0.04ohm MOSFET Transistor 278-SQS460EN-T1_GE3
Power Field-Effect Transistor, 8A I(D), 60V, 0.04ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, LEADLESS, 1212-8, POWERPAK-8 Product overview: SQS460EN-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 8A, 60V, 0.04ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8A, 60V, 0.04ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQS460EN-T1_GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 8A I(D), 60V, 0.04ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, LEADLESS, 1212-8, POWERPAK-8 Product overview: SQS460EN-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 8A, 60V, 0.04ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8A, 60V, 0.04ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQS460EN-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SQS460EN-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQS460EN-T1_GE3TR-ND
Single FETs, MOSFETs SQS460EN-T1_GE3TR-ND
N-Channel 60V 8A (Tc) 39W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 60V 8A (Tc) 39W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SQS460EN-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQS460EN-T1_GE3CT-ND
Single FETs, MOSFETs SQS460EN-T1_GE3CT-ND
N-Channel 60V 8A (Tc) 39W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 60V 8A (Tc) 39W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SQS460EN-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQS460EN-T1_GE3DKR-ND
Single FETs, MOSFETs SQS460EN-T1_GE3DKR-ND
N-Channel 60V 8A (Tc) 39W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 60V 8A (Tc) 39W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
MOSFETs - 2567449P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567449P
MOSFETs 2567449P
AEQC101N-CHANNEL 60-V (D-S) 175C MOSFET

AEQC101N-CHANNEL 60-V (D-S) 175C MOSFET

Supplier's Site
MOSFETs - 2567448 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567448
MOSFETs 2567448
AEQC101N-CHANNEL 60-V (D-S) 175C MOSFET

AEQC101N-CHANNEL 60-V (D-S) 175C MOSFET

Supplier's Site
MOSFETs - 2567449 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567449
MOSFETs 2567449
AEQC101N-CHANNEL 60-V (D-S) 175C MOSFET

AEQC101N-CHANNEL 60-V (D-S) 175C MOSFET

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQS460EN-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQS460EN-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQS460EN-T1_GE3
MOSFET N-CH 60V 8A PPAK1212-8

MOSFET N-CH 60V 8A PPAK1212-8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V 8A 39W AEC-Q101 Qualified

MOSFET 60V 8A 39W AEC-Q101 Qualified

Buy Now Datasheet
Automotive N-Channel 60 V (D-S) 175 °C MOSFET - 880-SQS460EN-T1_GE3 - Utmel Electronic Limited
Hong Kong, China
Automotive N-Channel 60 V (D-S) 175 °C MOSFET
880-SQS460EN-T1_GE3
Automotive N-Channel 60 V (D-S) 175 °C MOSFET 880-SQS460EN-T1_GE3
Automotive N-Channel 60 V (D-S) 175 °C MOSFET

Automotive N-Channel 60 V (D-S) 175 °C MOSFET

Supplier's Site
Mosfet, N-Ch, 60V, Powerpak-1212; Transistor Polarity Vishay - 61AC2037 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, Powerpak-1212; Transistor Polarity Vishay
61AC2037
Mosfet, N-Ch, 60V, Powerpak-1212; Transistor Polarity Vishay 61AC2037
MOSFET, N-CH, 60V, POWERPAK-1212; Transistor Polarity:N Channel; Continuous Drain Current Id:8A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.03ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 60V, POWERPAK-1212; Transistor Polarity:N Channel; Continuous Drain Current Id:8A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.03ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 897280-SQS460EN-T1_GE3 278-SQS460EN-T1_GE3 SQS460EN-T1_GE3TR-ND 2567449P SQS460EN-T1_GE3 SQS460EN-T1_GE3 880-SQS460EN-T1_GE3 61AC2037
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQS460EN-T1_GE3 N-Channel 8A 60V 0.04ohm MOSFET Transistor Single FETs, MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Automotive N-Channel 60 V (D-S) 175 °C MOSFET Mosfet, N-Ch, 60V, Powerpak-1212; Transistor Polarity Vishay
Polarity N-Channel N-Channel N-Channel N-Channel
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3; PowerPAK® 1212-8 PowerPAK® 1212-8 PowerPAK 1212-8 Surface Mount TO-3
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data