The SQS460EN-T1_GE3 is an automotive-grade N-channel MOSFET in a PowerPAK 1212-8 package, designed for high-efficiency switching applications. It has a drain-source voltage rating of 60 V and a continuous drain current of 8 A. The on-state resistance is 0.036 Ω at 10 V gate-source voltage and 0.048 Ω at 4.5 V. The device is AEC-Q101 qualified, meets RoHS standards, and operates with a junction temperature range from -55 °C to +175 °C. Its junction-to-case thermal resistance is 3.8 °C/W, and junction-to-ambient thermal resistance is 81 °C/W when mounted on a 1" square FR4 PCB.
Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; Power Dissipation:39W; No. of Pins:8Pins RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 30AC0664 |
| Product Name | Channel Type Vishay |
| Package Type | TO-3 |