Vishay Precision Group Single FETs, MOSFETs SQS423ENW-T1_GE3

Description
P-Channel 30V 16A (Tc) 62.5W (Tc) Surface Mount PowerPAK® 1212-8W
Request a Quote Datasheet
Description
P-Channel 30V 16A (Tc) 62.5W (Tc) Surface Mount PowerPAK® 1212-8W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SQS423ENW-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQS423ENW-T1_GE3TR-ND
Single FETs, MOSFETs 742-SQS423ENW-T1_GE3TR-ND
P-Channel 30V 16A (Tc) 62.5W (Tc) Surface Mount PowerPAK® 1212-8W

P-Channel 30V 16A (Tc) 62.5W (Tc) Surface Mount PowerPAK® 1212-8W

Buy Now Datasheet
Singapore, Singapore
Automotive 30V 16A MOSFET Transistor
278-SQS423ENW-T1_GE3
Automotive 30V 16A MOSFET Transistor 278-SQS423ENW-T1_GE3
Trans MOSFET P-CH 30V 16A Automotive AEC-Q101 8-Pin PowerPAK 1212-W EP T/R Product overview: SQS423ENW-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 30V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQS423ENW-T1_GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 30V 16A Automotive AEC-Q101 8-Pin PowerPAK 1212-W EP T/R Product overview: SQS423ENW-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 30V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQS423ENW-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277822-SQS423ENW-T1_GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277822-SQS423ENW-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277822-SQS423ENW-T1_GE3
Win Source Part Number: 1277822-SQS423ENW-T1 _GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchFET® Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 16A (Tc) Rds On (Max) @ Id, Vgs: 21mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 62.5W (Tc) Package / Case: PowerPAK® 1212-8W Supplier Device Package: PowerPAK® 1212-8W Gate Charge (Qg) (Max) @ Vgs: 26 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 1975 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Siliconix Other Names: 742-SQS423ENW-T1_GE3 DKR,742-SQS423ENW-T1 _GE3TR,742-SQS423ENW -T1_GE3CT Base Product Number: SQS423 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1277822-SQS423ENW-T1_GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, TrenchFET®
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 16A (Tc)
Rds On (Max) @ Id, Vgs: 21mOhm @ 12A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 62.5W (Tc)
Package / Case: PowerPAK® 1212-8W
Supplier Device Package: PowerPAK® 1212-8W
Gate Charge (Qg) (Max) @ Vgs: 26 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 1975 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Siliconix
Other Names: 742-SQS423ENW-T1_GE3DKR,742-SQS423ENW-T1_GE3TR,742-SQS423ENW-T1_GE3CT
Base Product Number: SQS423
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Mosfet, Aec-Q101, P-Ch, -30V, -16A, 62.5W Rohs Compliant Vishay - 40AH5417 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, P-Ch, -30V, -16A, 62.5W Rohs Compliant Vishay
40AH5417
Mosfet, Aec-Q101, P-Ch, -30V, -16A, 62.5W Rohs Compliant Vishay 40AH5417
MOSFET, AEC-Q101, P-CH, -30V, -16A, 62.5W ROHS COMPLIANT: YES

MOSFET, AEC-Q101, P-CH, -30V, -16A, 62.5W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQS423ENW-T1_GE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQS423ENW-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQS423ENW-T1_GE3
MOSFET P-CH 30V 16A PPAK 1212-8W

MOSFET P-CH 30V 16A PPAK 1212-8W

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 742-SQS423ENW-T1_GE3TR-ND 278-SQS423ENW-T1_GE3 1277822-SQS423ENW-T1_GE3 40AH5417 SQS423ENW-T1_GE3
Product Name Single FETs, MOSFETs Automotive 30V 16A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Mosfet, Aec-Q101, P-Ch, -30V, -16A, 62.5W Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
Package Type PowerPAK® 1212-8W Tape and Reel SOT3 TO-3 PowerPAKR 1212-8W
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.2 GHz, 125 Watt, 50 Volt GaN RF Power Transistor - QPD1008L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 17 dB
View Details
3 suppliers