Vishay Intertechnology, Inc. 30V 16A MOSFET Transistor SQS423EN-T1_GE3

Description
MOSFET P-CH 30V 16A PPAK1212-8 Product overview: SQS423EN-T1_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQS423EN-T1_GE3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET P-CH 30V 16A PPAK1212-8 Product overview: SQS423EN-T1_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQS423EN-T1_GE3 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SQS423EN-T1_GE3 is an automotive P-Channel MOSFET designed for applications requiring a maximum drain-source voltage of -30 V and a continuous drain current of -16 A. It features a low on-state resistance of 0.021 Ω at a gate-source voltage of -10 V and 0.060 Ω at -4.5 V, making it suitable for efficient power management. The device is housed in a PowerPAK 1212-8 package, which is lead-free and halogen-free, and is AEC-Q101 qualified, ensuring compliance with automotive standards. It operates within a temperature range of -55 °C to +175 °C and has a maximum power dissipation of 62.5 W at 25 °C. The SQS423EN-T1_GE3 is tested for gate charge and dynamic characteristics, providing reliable performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The SQS423EN-T1_GE3 is an automotive P-Channel MOSFET designed for applications requiring a maximum drain-source voltage of -30 V and a continuous drain current of -16 A. It features a low on-state resistance of 0.021 Ω at a gate-source voltage of -10 V and 0.060 Ω at -4.5 V, making it suitable for efficient power management. The device is housed in a PowerPAK 1212-8 package, which is lead-free and halogen-free, and is AEC-Q101 qualified, ensuring compliance with automotive standards. It operates within a temperature range of -55 °C to +175 °C and has a maximum power dissipation of 62.5 W at 25 °C. The SQS423EN-T1_GE3 is tested for gate charge and dynamic characteristics, providing reliable performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 16A MOSFET Transistor
278-SQS423EN-T1_GE3
30V 16A MOSFET Transistor 278-SQS423EN-T1_GE3
MOSFET P-CH 30V 16A PPAK1212-8 Product overview: SQS423EN-T1_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQS423EN-T1_GE3 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 16A PPAK1212-8 Product overview: SQS423EN-T1_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQS423EN-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SQS423EN-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQS423EN-T1_GE3TR-ND
Single FETs, MOSFETs SQS423EN-T1_GE3TR-ND
P-Channel 30V 16A (Tc) 62.5W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 30V 16A (Tc) 62.5W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQS423EN-T1_GE3 - 849934-SQS423EN-T1_GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQS423EN-T1_GE3
849934-SQS423EN-T1_GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQS423EN-T1_GE3 849934-SQS423EN-T1_GE3
Manufacturer: Vishay Win Source Part Number: 849934-SQS423EN-T1_G E3 Series: Automotive, AEC-Q101, TrenchFET® Features: 30 V Package: Reel - TR Family Name: SQS423 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SQS423EN-T1_GE3DKR, SQS423EN-T1_GE3CT, SQS423EN-T1_GE3-ND, SQS423EN-T1_GE3TR

Manufacturer: Vishay
Win Source Part Number: 849934-SQS423EN-T1_GE3
Series: Automotive, AEC-Q101, TrenchFET®
Features: 30 V
Package: Reel - TR
Family Name: SQS423
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SQS423EN-T1_GE3DKR, SQS423EN-T1_GE3CT, SQS423EN-T1_GE3-ND, SQS423EN-T1_GE3TR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQS423EN-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQS423EN-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQS423EN-T1_GE3
MOSFET P-CH 30V 16A PPAK1212-8

MOSFET P-CH 30V 16A PPAK1212-8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SQS423EN-T1_GE3 SQS423EN-T1_GE3TR-ND 849934-SQS423EN-T1_GE3 SQS423EN-T1_GE3
Product Name 30V 16A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQS423EN-T1_GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 62500 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR) PowerPAK® 1212-8 SOT3 PowerPAKR 1212-8
Unlock Full Specs
to access all available technical data