Vishay Precision Group Single FETs, MOSFETs SQS423EN-T1_BE3

Description
P-Channel 30V 16A (Tc) 62.5W (Tc) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet
Description
P-Channel 30V 16A (Tc) 62.5W (Tc) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SQS423EN-T1_BE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQS423EN-T1_BE3TR-ND
Single FETs, MOSFETs 742-SQS423EN-T1_BE3TR-ND
P-Channel 30V 16A (Tc) 62.5W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 30V 16A (Tc) 62.5W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQS423EN-T1_BE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQS423EN-T1_BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQS423EN-T1_BE3
MOSFET P-CH 30V 16A POWERPAK1212

MOSFET P-CH 30V 16A POWERPAK1212

Supplier's Site
Mosfet, P-Ch, 30V, 16A, Powerpak 1212; Channel Type Vishay - 78AH6671 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 30V, 16A, Powerpak 1212; Channel Type Vishay
78AH6671
Mosfet, P-Ch, 30V, 16A, Powerpak 1212; Channel Type Vishay 78AH6671
MOSFET, P-CH, 30V, 16A, POWERPAK 1212; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:16A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V

MOSFET, P-CH, 30V, 16A, POWERPAK 1212; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:16A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-SQS423EN-T1_BE3TR-ND SQS423EN-T1_BE3 78AH6671
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 30V, 16A, Powerpak 1212; Channel Type Vishay
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB1165S - 906321-2SB1165S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
15 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1014 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN
Power Gain 18.4 dB
View Details