N-Channel 60V 18A (Tc) 33W (Tc) Surface Mount PowerPAK® 1212-8W
N-Channel 60V 18A (Tc) 33W (Tc) Surface Mount PowerPAK® 1212-8W
N-Channel 60V 18A (Tc) 33W (Tc) Surface Mount PowerPAK® 1212-8W
AUTOMOTIVE N-CHANNEL 60 V (D-S)
MOSFET, N-CH, 60V, 18A, POWERPAK 1212-8W ROHS COMPLIANT: YES
AUTOMOTIVE N-CHANNEL 60 V (D-S)
| DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 742-SQS414CENW-T1_GE3CT-ND | 2282963P | SQS414CENW-T1_GE3 | 31AJ7250 | SQS414CENW-T1_GE3 |
| Product Name | Single FETs, MOSFETs | MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 60V, 18A, Powerpak 1212-8W Rohs Compliant Vishay | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | PowerPAK® 1212-8W | PowerPAK 1212 | PowerPAK® 1212-8W | TO-3 | PowerPAKR 1212-8W |
| Transistor Grade / Operating Range | Automotive | ||||
| Transistor Technology / Material | MOSFET (Metal Oxide) | ||||
| V(BR)DSS | 60 volts |