Vishay Precision Group Single FETs, MOSFETs SQS407ENW-T1_GE3

Description
P-Channel 30V 16A (Tc) 62.5W (Tc) Surface Mount PowerPAK® 1212-8W
Request a Quote Datasheet
Description
P-Channel 30V 16A (Tc) 62.5W (Tc) Surface Mount PowerPAK® 1212-8W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SQS407ENW-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQS407ENW-T1_GE3DKR-ND
Single FETs, MOSFETs SQS407ENW-T1_GE3DKR-ND
P-Channel 30V 16A (Tc) 62.5W (Tc) Surface Mount PowerPAK® 1212-8W

P-Channel 30V 16A (Tc) 62.5W (Tc) Surface Mount PowerPAK® 1212-8W

Buy Now Datasheet
Single FETs, MOSFETs - SQS407ENW-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQS407ENW-T1_GE3TR-ND
Single FETs, MOSFETs SQS407ENW-T1_GE3TR-ND
P-Channel 30V 16A (Tc) 62.5W (Tc) Surface Mount PowerPAK® 1212-8W

P-Channel 30V 16A (Tc) 62.5W (Tc) Surface Mount PowerPAK® 1212-8W

Buy Now Datasheet
Single FETs, MOSFETs - SQS407ENW-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQS407ENW-T1_GE3CT-ND
Single FETs, MOSFETs SQS407ENW-T1_GE3CT-ND
P-Channel 30V 16A (Tc) 62.5W (Tc) Surface Mount PowerPAK® 1212-8W

P-Channel 30V 16A (Tc) 62.5W (Tc) Surface Mount PowerPAK® 1212-8W

Buy Now Datasheet
Singapore, Singapore
Automotive 30V 16A MOSFET Transistor
278-SQS407ENW-T1_GE3
Automotive 30V 16A MOSFET Transistor 278-SQS407ENW-T1_GE3
Trans MOSFET P-CH 30V 16A Automotive AEC-Q101 8-Pin PowerPAK 1212-W EP T/R Product overview: SQS407ENW-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 30V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQS407ENW-T1_GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 30V 16A Automotive AEC-Q101 8-Pin PowerPAK 1212-W EP T/R Product overview: SQS407ENW-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 30V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQS407ENW-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQS407ENW-T1_GE3 - 849567-SQS407ENW-T1_GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQS407ENW-T1_GE3
849567-SQS407ENW-T1_GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQS407ENW-T1_GE3 849567-SQS407ENW-T1_GE3
Manufacturer: Vishay Win Source Part Number: 849567-SQS407ENW-T1_ GE3 Series: Automotive, AEC-Q101, TrenchFET® Features: 30 V Package: Reel - TR Family Name: SQS407 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SQS407ENW-T1_GE3DKR, SQS407ENW-T1_GE3CT, SQS407ENW-T1_GE3TR

Manufacturer: Vishay
Win Source Part Number: 849567-SQS407ENW-T1_GE3
Series: Automotive, AEC-Q101, TrenchFET®
Features: 30 V
Package: Reel - TR
Family Name: SQS407
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SQS407ENW-T1_GE3DKR, SQS407ENW-T1_GE3CT, SQS407ENW-T1_GE3TR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQS407ENW-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQS407ENW-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQS407ENW-T1_GE3
MOSFET P-CH 30V 16A PPAK1212-8W

MOSFET P-CH 30V 16A PPAK1212-8W

Supplier's Site
Mosfet, N-Ch, 6A, 20V, Sot-23; Transistor Polarity Vishay - 99AC9601 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 6A, 20V, Sot-23; Transistor Polarity Vishay
99AC9601
Mosfet, N-Ch, 6A, 20V, Sot-23; Transistor Polarity Vishay 99AC9601
MOSFET, N-CH, 6A, 20V, SOT-23; Transistor Polarity:N Channel; Continuous Drain Current Id:6A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.0265ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 6A, 20V, SOT-23; Transistor Polarity:N Channel; Continuous Drain Current Id:6A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.0265ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET -30V Vds 20V Vgs PowerPAK 1212-8W

MOSFET -30V Vds 20V Vgs PowerPAK 1212-8W

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SQS407ENW-T1_GE3DKR-ND 278-SQS407ENW-T1_GE3 849567-SQS407ENW-T1_GE3 SQS407ENW-T1_GE3 99AC9601 SQS407ENW-T1_GE3
Product Name Single FETs, MOSFETs Automotive 30V 16A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQS407ENW-T1_GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 6A, 20V, Sot-23; Transistor Polarity Vishay MOSFET
Polarity P-Channel P-Channel
Package Type PowerPAK® 1212-8W Tape and Reel SOT3 PowerPAKR 1212-8W TO-3; SOT23
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data