Vishay Intertechnology, Inc. Single FETs, MOSFETs SQS405EN-T1_GE3

Description
P-Channel 12V 16A (Tc) 39W (Tc) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet
Description
P-Channel 12V 16A (Tc) 39W (Tc) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SQS405EN-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQS405EN-T1_GE3TR-ND
Single FETs, MOSFETs SQS405EN-T1_GE3TR-ND
P-Channel 12V 16A (Tc) 39W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 12V 16A (Tc) 39W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SQS405EN-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQS405EN-T1_GE3CT-ND
Single FETs, MOSFETs SQS405EN-T1_GE3CT-ND
P-Channel 12V 16A (Tc) 39W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 12V 16A (Tc) 39W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Singapore, Singapore
12V 16A MOSFET Transistor
278-SQS405EN-T1_GE3
12V 16A MOSFET Transistor 278-SQS405EN-T1_GE3
MOSFET P-CH 12V 16A PPAK1212-8 Product overview: SQS405EN-T1_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQS405EN-T1_GE3 can be used for catalog matching and distributor lookup.

MOSFET P-CH 12V 16A PPAK1212-8 Product overview: SQS405EN-T1_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQS405EN-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQS405EN-T1_GE3 - 897278-SQS405EN-T1_GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQS405EN-T1_GE3
897278-SQS405EN-T1_GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQS405EN-T1_GE3 897278-SQS405EN-T1_GE3
Manufacturer: Vishay Win Source Part Number: 897278-SQS405EN-T1_G E3 Series: Automotive, AEC-Q101, TrenchFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: P-Channel 12 V 16A (Tc) 39W (Tc) Surface Mount PowerPAK® 1212-8 Package: PowerPAK® 1212-8 Package: Reel - TR Mounting: Surface Mount Family Name: SQS405 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® 1212-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SQS405EN-T1_GE3-ND, SQS405EN-T1_GE3TR, SQS405EN-T1_GE3DKR, SQS405EN-T1_GE3CT

Manufacturer: Vishay
Win Source Part Number: 897278-SQS405EN-T1_GE3
Series: Automotive, AEC-Q101, TrenchFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: P-Channel 12 V 16A (Tc) 39W (Tc) Surface Mount PowerPAK® 1212-8
Package: PowerPAK® 1212-8
Package: Reel - TR
Mounting: Surface Mount
Family Name: SQS405
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® 1212-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SQS405EN-T1_GE3-ND, SQS405EN-T1_GE3TR, SQS405EN-T1_GE3DKR, SQS405EN-T1_GE3CT

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET P-Channel 12V AEC-Q101 Qualified

MOSFET P-Channel 12V AEC-Q101 Qualified

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQS405EN-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQS405EN-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQS405EN-T1_GE3
MOSFET P-CH 12V 16A PPAK1212-8

MOSFET P-CH 12V 16A PPAK1212-8

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SQS405EN-T1_GE3TR-ND 278-SQS405EN-T1_GE3 897278-SQS405EN-T1_GE3 SQS405EN-T1_GE3 SQS405EN-T1_GE3
Product Name Single FETs, MOSFETs 12V 16A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQS405EN-T1_GE3 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
Package Type PowerPAK® 1212-8 Tape & Reel (TR) SOT3; PowerPAK® 1212-8 PowerPAKR 1212-8
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data