P-Channel 40V 16A (Tc) 62.5W (Tc) Surface Mount PowerPAK® 1212-8
MOSFET P-CH 40V 16A PPAK1212-8 Product overview: SQS401ENW-T1_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQS401ENW-T1_GE3
Win Source Part Number: 1277821-SQS401ENW-T1
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101, TrenchFET®
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 16A (Tc)
Rds On (Max) @ Id, Vgs: 29mOhm @ 12A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 62.5W (Tc)
Package / Case: PowerPAK® 1212-8
Supplier Device Package: PowerPAK® 1212-8
Gate Charge (Qg) (Max) @ Vgs: 21.2 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 1875 pF @ 20 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SQS401ENW-T1_GE3DKR,
Base Product Number: SQS401
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
MOSFET P-CH 40V 16A PPAK1212-8
MOSFET P Ch -40Vds 20Vgs AEC-Q101 Qualified
MOSFET P-CH 40V 16A PPAK1212-8
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | SQS401ENW-T1_GE3TR-ND | 278-SQS401ENW-T1_GE3 | 1277821-SQS401ENW-T1_GE3 | SQS401ENW-T1_GE3 | SQS401ENW-T1_GE3 | SQS401ENW-T1_GE3 |
| Product Name | Single FETs, MOSFETs | 40V 16A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | ||
| Package Type | PowerPAK® 1212-8W | Tape & Reel (TR) | SOT3 | PowerPAK® 1212-8W | PowerPAKR 1212-8W | |
| Transistor Grade / Operating Range | Automotive | |||||
| MOSFET Operating Mode | Enhancement | |||||
| Transconductance | 0.0120 kS |