Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQS401EN-T1-GE3 SQS401EN-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 759845-SQS401EN-T1-G E3 Reference case: DFN Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 759845-SQS401EN-T1-G E3 Reference case: DFN Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQS401EN-T1-GE3 - 759845-SQS401EN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQS401EN-T1-GE3
759845-SQS401EN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQS401EN-T1-GE3 759845-SQS401EN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 759845-SQS401EN-T1-G E3 Reference case: DFN Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 759845-SQS401EN-T1-GE3
Reference case: DFN
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
40V MOSFET Transistor
285-SQS401EN-T1-GE3
40V MOSFET Transistor 285-SQS401EN-T1-GE3
MOSFET P-CH D-S 40V PPAK 1212-8 Product overview: SQS401EN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SQS401EN-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET P-CH D-S 40V PPAK 1212-8 Product overview: SQS401EN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SQS401EN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 759845-SQS401EN-T1-GE3 285-SQS401EN-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQS401EN-T1-GE3 40V MOSFET Transistor
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 1253333-DRV8434ERGER - Win Source Electronics
Specs
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3
View Details
MOSFETs - 1826920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT223; Sot-223
View Details
Dual N-channel 30 V, 5.1 mOhm standard level MOSFET - BUK7K5R1-30E,115 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
IDSS 40000 milliamps
View Details
5 suppliers