Vishay Precision Group Single FETs, MOSFETs SQS401EN-T1_BE3

Description
P-Channel 40V 16A (Tc) 62.5W (Tc) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet
Description
P-Channel 40V 16A (Tc) 62.5W (Tc) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SQS401EN-T1_BE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQS401EN-T1_BE3TR-ND
Single FETs, MOSFETs 742-SQS401EN-T1_BE3TR-ND
P-Channel 40V 16A (Tc) 62.5W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 40V 16A (Tc) 62.5W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - 742-SQS401EN-T1_BE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQS401EN-T1_BE3DKR-ND
Single FETs, MOSFETs 742-SQS401EN-T1_BE3DKR-ND
P-Channel 40V 16A (Tc) 62.5W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 40V 16A (Tc) 62.5W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - 742-SQS401EN-T1_BE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQS401EN-T1_BE3CT-ND
Single FETs, MOSFETs 742-SQS401EN-T1_BE3CT-ND
P-Channel 40V 16A (Tc) 62.5W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 40V 16A (Tc) 62.5W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SQS401EN-T1_BE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQS401EN-T1_BE3
Single FETs, MOSFETs SQS401EN-T1_BE3
MOSFET P-CH 40V 16A PPAK1212-8

MOSFET P-CH 40V 16A PPAK1212-8

Supplier's Site Datasheet
Mosfet, P-Ch, 40V, 16A, Powerpak 1212; Channel Type Vishay - 78AH6670 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 40V, 16A, Powerpak 1212; Channel Type Vishay
78AH6670
Mosfet, P-Ch, 40V, 16A, Powerpak 1212; Channel Type Vishay 78AH6670
MOSFET, P-CH, 40V, 16A, POWERPAK 1212; Channel Type:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:16A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, P-CH, 40V, 16A, POWERPAK 1212; Channel Type:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:16A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, P-Ch, 40V, 16A, Powerpak 1212; Channel Type Vishay - 82AH6211 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 40V, 16A, Powerpak 1212; Channel Type Vishay
82AH6211
Mosfet, P-Ch, 40V, 16A, Powerpak 1212; Channel Type Vishay 82AH6211
MOSFET, P-CH, 40V, 16A, POWERPAK 1212; Channel Type:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:16A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, P-CH, 40V, 16A, POWERPAK 1212; Channel Type:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:16A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQS401EN-T1_BE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQS401EN-T1_BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQS401EN-T1_BE3
MOSFET P-CH 40V 16A PPAK1212-8

MOSFET P-CH 40V 16A PPAK1212-8

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 742-SQS401EN-T1_BE3TR-ND SQS401EN-T1_BE3 78AH6670 SQS401EN-T1_BE3
Product Name Single FETs, MOSFETs Single FETs, MOSFETs Mosfet, P-Ch, 40V, 16A, Powerpak 1212; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type PowerPAK® 1212-8 PowerPAK® 1212-8 TO-3 PowerPAKR 1212-8
Transistor Grade / Operating Range Automotive
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 40 volts
Unlock Full Specs
to access all available technical data