A single N-channel MOSFET for automotive applications with a 72 V drain-source voltage rating and a maximum junction temperature of 175 °C, packaged in a PowerPAK 1212-8SLW with a 0.75 mm profile and wettable flank terminals. It has a drain-source on-resistance of 0.0095 Ω at 10 V gate-source voltage and 0.0120 Ω at 4.5 V, with a continuous drain current of 54 A at 25 °C and 31 A at 125 °C. The device meets thermal resistance specifications of 2.3 °C/W junction-to-case and 54 °C/W junction-to-ambient when mounted on a 1" square FR4 PCB. The package is lead-free and halogen-free.
N-CHANNEL 72-V (D-S) 175C MOSFET
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 742-SQS178ELNW-T1_GE3TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |