Trans MOSFET N-CH 40V 152A 8-Pin PowerPAK 1212-SLW EP T/R Automotive AEC-Q101 Product overview: SQS140ENW-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 152A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40V, 152A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQS140ENW-T1_GE3
N-Channel 40V 214A (Tc) 197W (Tc) Surface Mount, Wettable Flank PowerPAK® 1212-8SLW
N-Channel 40V 214A (Tc) 197W (Tc) Surface Mount, Wettable Flank PowerPAK® 1212-8SLW
N-Channel 40V 214A (Tc) 197W (Tc) Surface Mount, Wettable Flank PowerPAK® 1212-8SLW
Win Source Part Number: 1350857-SQS140ENW-T1
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: Automotive, AEC-Q101, TrenchFET® Gen IV
Package: Tape & Reel
Standard Package: 3,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Power Dissipation (Max): 197W (Tc)
Mounting Type: Surface Mount, Wettable Flank
Package / Case: PowerPAK® 1212-8SLW
Supplier Device Package: PowerPAK® 1212-8SLW
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Drive Voltage (Max Rds On, Min Rds On): 10V
Current - Continuous Drain (Id) @ 25°C: 214A (Tc)
Rds On (Max) @ Id, Vgs: 2.53mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 57 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3111 pF @ 25 V
AUTOMOTIVE N-CHANNEL 40 V (D-S)
AUTOMOTIVE N-CHANNEL 40 V (D-S)
MOSFET, N-CH/40V/214A/POWERP
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-SQS140ENW-T1_GE3 | 2398683 | 742-SQS140ENW-T1_GE3TR-ND | 1350857-SQS140ENW-T1_GE3 | SQS140ENW-T1_GE3 | SQS140ENW-T1_GE3 | 62AJ4923 |
| Product Name | Automotive 40V 152A MOSFET Transistor | MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch/40V/214A/powerpak 1212-8Slw Rohs Compliant Vishay |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 40 volts | 40 volts | |||||
| PD | 197 milliwatts | 197000 milliwatts | |||||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |